The LM6118N is a dual operational amplifier designed for fast settling applications. It features a low offset voltage of 0.2 mV and a settling time of 400 ns at 0.01%. The amplifier has a gain bandwidth of 17 MHz and a total supply current of 5.5 mA, making it efficient for various applications. It can drive a load of 50 Ohms with an output current capability of ±20 mA. The device operates with a supply voltage range of ±5V to ±20V and is suitable for use in D/A converters, fast integrators, and active filters. The LM6118N is built using a junction-isolated VIP,Ñ¢ process, which enhances its performance characteristics.
Operational Amplifier, 2 Func, 2500uV Offset-Max, BIPolar, PDIP8
IC OPAMP GP 2 CIRCUIT 8MDIP
General Purpose Amplifier 2 Circuit 8-MDIP
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6118N | LM6118N | LM6118N |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | DIP; PDIP; PDIP8 | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete |
| Supply Voltage (VS) | 10 volts | ||
| Slew Rate | 1.00E-4 V/µs | 100 V/µs | |
| Standards | RoHS |