Audio Amplifier, 1 Func, PDSO14
IC AMP CLASS AB MONO 14WSON Product overview: LM4953SDX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4953SDX/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 14-WSON (4x3)
Win Source Part Number: 968349-LM4953SDX/NOP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: Boomer®
Type: Class AB
Package: Bulk
Standard Package: 4,500
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Voltage - Supply: 1.6V ~ 4.2V
Package / Case: 14-WFDFN Exposed Pad
Supplier Device Package: 14-WSON (4x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: National Semiconductor
Other Names: 2156-LM4953SDX/NOPB,
Amplifier IC 1-Channel (Mono) Class AB 14-WSON (4x3)
Amplifier IC 1-Channel (Mono) Class AB 14-WSON (4x3)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
IC AMP CLASS AB MONO 14WSON
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4953SDX/NOPB | 742-LM4953SDX/NOPB | LM4953SDX/NOPB-ND | 968349-LM4953SDX/NOPB | LM4953SDX/NOPB | LM4953SDX/NOPB | LM4953SDX/NOPB |
| Product Name | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | |
| Standards | RoHS | ||||||
| Package Type | SOLCC14 | Tape and Reel | 14-WFDFN Exposed Pad | 14-WFDFN Exposed Pad | 14-WFDFN Exposed Pad | 14-WFDFN Exposed Pad | |
| Life Cycle Stage | Obsolete | Active | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 volts | 1.6 to 4.2 volts | 1.6 to 4.2 volts | 1.6 to 4.2 volts | 4.2 to 1.6 volts |