Vishay Precision Group Through-Hole 400V 1.5A Diode and Rectifier W04G-E4/51

Description
400V 1.5A Bridge Rectifier Diode, Through Hole Product overview: W04G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 400V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-W04G-E4/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400V 1.5A Bridge Rectifier Diode, Through Hole Product overview: W04G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 400V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-W04G-E4/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 400V 1.5A Diode and Rectifier - 299-W04G-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 400V 1.5A Diode and Rectifier
299-W04G-E4/51
Through-Hole 400V 1.5A Diode and Rectifier 299-W04G-E4/51
400V 1.5A Bridge Rectifier Diode, Through Hole Product overview: W04G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 400V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-W04G-E4/51 can be used for catalog matching and distributor lookup.

400V 1.5A Bridge Rectifier Diode, Through Hole Product overview: W04G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 400V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-W04G-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 8651889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8651889
Bridge Rectifiers 8651889
Bridge Rectifier 1.5A 400V 1-Phase WOG

Bridge Rectifier 1.5A 400V 1-Phase WOG

Supplier's Site
Bridge Rectifiers - 6295153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
6295153
Bridge Rectifiers 6295153
Bridge Rectifier 1.5A 400V 1-Phase WOG

Bridge Rectifier 1.5A 400V 1-Phase WOG

Supplier's Site
Bridge Rectifiers - 1654893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1654893
Bridge Rectifiers 1654893
Bridge Rectifier 1.5A 400V 1-Phase WOG

Bridge Rectifier 1.5A 400V 1-Phase WOG

Supplier's Site
Bridge Rectifiers - W04G-E4/51 - 809342-W04G-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - W04G-E4/51
809342-W04G-E4/51
Bridge Rectifiers - W04G-E4/51 809342-W04G-E4/51
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 809342-W04G-E4/51 Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Supplier Device Package: WOG Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 4-Circular, WOG Voltage - Peak Reverse (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 1V at 1A Current - Reverse Leakage at Vr: 5μA at 400V Part Number Series: W04

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 809342-W04G-E4/51
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Supplier Device Package: WOG
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-Circular, WOG
Voltage - Peak Reverse (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: Not Applicable
Voltage - Forward (Vf) (Maximum) at If: 1V at 1A
Current - Reverse Leakage at Vr: 5μA at 400V
Part Number Series: W04

Buy Now
Bridge Rectifiers - W04G-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
W04G-E4/51GI-ND
Bridge Rectifiers W04G-E4/51GI-ND
Bridge Rectifier Single Phase Standard 400V Through Hole WOG

Bridge Rectifier Single Phase Standard 400V Through Hole WOG

Buy Now Datasheet
Rectifier, Glass Passivated Single-Phase; Glass Passivated Single-Phase - 70217405 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier, Glass Passivated Single-Phase; Glass Passivated Single-Phase
70217405
Rectifier, Glass Passivated Single-Phase; Glass Passivated Single-Phase 70217405
Features: UL Recognition File Number E54214 Ideal for Printed Circuit Boards Typical IR Less Than 0.3 μA High Case Dielectric Strength High Surge Current Capability Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: General-purpose use in ac-to-dc bridge full wave rectification for power supply, adapter, charger, lighting ballaster on consumers and home appliances applications.

Features:

  • UL Recognition File Number E54214
  • Ideal for Printed Circuit Boards
  • Typical IR Less Than 0.3 μA
  • High Case Dielectric Strength
  • High Surge Current Capability
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    General-purpose use in ac-to-dc bridge full wave rectification for power supply, adapter, charger, lighting ballaster on consumers and home appliances applications.
Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
W04G-E4/51
Bridge Rectifiers W04G-E4/51
Bridge Rectifiers 1.5 Amp 400 Volt 2.54mm Leads

Bridge Rectifiers 1.5 Amp 400 Volt 2.54mm Leads

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - W04G-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
W04G-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers W04G-E4/51
BRIDGE RECT 1PHASE 400V 1.5A WOG

BRIDGE RECT 1PHASE 400V 1.5A WOG

Supplier's Site
Bridge Rectifier - 26199244 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
26199244
Bridge Rectifier 26199244
RECTIFIER BRIDGE, 1.5 AMP, 400V, 4 PIN. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER BRIDGE, 1.5 AMP, 400V, 4 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bridge Rectifiers - W04G-E4/51 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
W04G-E4/51
Bridge Rectifiers W04G-E4/51
BRIDGE RECT 1PHASE 400V 1.5A WOG

BRIDGE RECT 1PHASE 400V 1.5A WOG

Supplier's Site Datasheet
Diodes >> Bridge Rectifiers - W04G-E4/51 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Bridge Rectifiers
W04G-E4/51
Diodes >> Bridge Rectifiers W04G-E4/51
50A 1V@1A 1.5A 400V DIP-4 Bridge Rectifiers ROHS

50A 1V@1A 1.5A 400V DIP-4 Bridge Rectifiers ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Diodes Rectifiers
Product Number 299-W04G-E4/51 8651889 809342-W04G-E4/51 W04G-E4/51GI-ND 70217405 W04G-E4/51 W04G-E4/51 26199244 W04G-E4/51 W04G-E4/51
Product Name Through-Hole 400V 1.5A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers - W04G-E4/51 Bridge Rectifiers Rectifier, Glass Passivated Single-Phase; Glass Passivated Single-Phase Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifier Bridge Rectifiers Diodes >> Bridge Rectifiers
Package Bulk Wog 4-Circular, WOG WOG WOG-4
RoHS Compliant RoHS RoHS RoHS
IO 1.5 amps 1.5 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge Bridge Bridge Bridge
Unlock Full Specs
to access all available technical data