Diotec Semiconductor 18V 1W Zener Diode Z1SMA18

Description
ZENERDIODE,SMA,18V,1 W,5% Product overview: Z1SMA18 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 18V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z1SMA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENERDIODE,SMA,18V,1 W,5% Product overview: Z1SMA18 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 18V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z1SMA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 1W Zener Diode - 287-Z1SMA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 1W Zener Diode
287-Z1SMA18
18V 1W Zener Diode 287-Z1SMA18
ZENERDIODE,SMA,18V,1 W,5% Product overview: Z1SMA18 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 18V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z1SMA18 can be used for catalog matching and distributor lookup.

ZENERDIODE,SMA,18V,1W,5% Product overview: Z1SMA18 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 18V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-Z1SMA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - Z1SMA18 - 1282693-Z1SMA18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - Z1SMA18
1282693-Z1SMA18
Diodes - Zener - Single - Z1SMA18 1282693-Z1SMA18
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1282693-Z1SMA18 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1282693-Z1SMA18
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Single Zener Diodes - 4878-Z1SMA18TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-Z1SMA18TR-ND
Single Zener Diodes 4878-Z1SMA18TR-ND
Zener Diode 18V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 18V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - 4878-Z1SMA18CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-Z1SMA18CT-ND
Single Zener Diodes 4878-Z1SMA18CT-ND
DIODE ZENER 18V 1W DO214AC

DIODE ZENER 18V 1W DO214AC

Buy Now Datasheet
Single Zener Diodes - 4878-Z1SMA18DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-Z1SMA18DKR-ND
Single Zener Diodes 4878-Z1SMA18DKR-ND
DIODE ZENER 18V 1W DO214AC

DIODE ZENER 18V 1W DO214AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Z1SMA18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
Z1SMA18
Discrete Semiconductor Products - Diodes - Zener Z1SMA18
ZENERDIODE,SMA,18V,1 W,5%

ZENERDIODE,SMA,18V,1W,5%

Supplier's Site
Bridge Rectifier - 155102394 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
155102394
Bridge Rectifier 155102394
ZENER DIODE, 18V V(Z), 5%, 1W, SILICON, UNIDIRECTIONAL, DO-214AC SMA, EQ MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

ZENER DIODE, 18V V(Z), 5%, 1W, SILICON, UNIDIRECTIONAL, DO-214AC SMA, EQ MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Rectifiers
Product Number 287-Z1SMA18 1282693-Z1SMA18 4878-Z1SMA18TR-ND Z1SMA18 155102394
Product Name 18V 1W Zener Diode Diodes - Zener - Single - Z1SMA18 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Bridge Rectifier
Package Strip DO-214AC (SMA); SMA
RoHS Compliant RoHS
VZ 18 volts 18 volts
ZZT 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data