Vishay Precision Group Through-Hole 1.5A 200V Diode and Rectifier W02G-E4/51

Description
1.5A 200V Bridge Rectifier Diode, Through Hole Product overview: W02G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1.5A, 200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-W02G-E4/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5A 200V Bridge Rectifier Diode, Through Hole Product overview: W02G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1.5A, 200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-W02G-E4/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 1.5A 200V Diode and Rectifier - 299-W02G-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1.5A 200V Diode and Rectifier
299-W02G-E4/51
Through-Hole 1.5A 200V Diode and Rectifier 299-W02G-E4/51
1.5A 200V Bridge Rectifier Diode, Through Hole Product overview: W02G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1.5A, 200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-W02G-E4/51 can be used for catalog matching and distributor lookup.

1.5A 200V Bridge Rectifier Diode, Through Hole Product overview: W02G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1.5A, 200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-W02G-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1325191-W02G-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1325191-W02G-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1325191-W02G-E4/51
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325191-W02G-E4/51 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Bulk Standard Package: 3,000 Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A Current - Reverse Leakage @ Vr: 5 µA @ 200 V Voltage - Peak Reverse (Max): 200 V Supplier Device Package: WOG Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 4-Circular, WOG ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: W02G-E4/1,W02G-E4/1G I-ND,W02G-E4/1TR-ND, W02GE451,W02G-E4/1TR ,W02G-E4/1GI,W02G-E4 /1-ND,W02G-E4/51GI Base Product Number: W02 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325191-W02G-E4/51
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Bulk
Standard Package: 3,000
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Voltage - Peak Reverse (Max): 200 V
Supplier Device Package: WOG
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 4-Circular, WOG
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: W02G-E4/1,W02G-E4/1GI-ND,W02G-E4/1TR-ND,W02GE451,W02G-E4/1TR,W02G-E4/1GI,W02G-E4/1-ND,W02G-E4/51GI
Base Product Number: W02
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Bridge Rectifiers - 8651873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8651873
Bridge Rectifiers 8651873
Bridge Rectifier Single 200V 1.5A WOG4

Bridge Rectifier Single 200V 1.5A WOG4

Supplier's Site
Bridge Rectifiers - 6295119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
6295119
Bridge Rectifiers 6295119
Bridge Rectifier Single 200V 1.5A WOG4

Bridge Rectifier Single 200V 1.5A WOG4

Supplier's Site
Bridge Rectifiers - 1654892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1654892
Bridge Rectifiers 1654892
Bridge Rectifier Single 200V 1.5A WOG4

Bridge Rectifier Single 200V 1.5A WOG4

Supplier's Site
Bridge Rectifiers - W02G-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
W02G-E4/51GI-ND
Bridge Rectifiers W02G-E4/51GI-ND
Bridge Rectifier Single Phase Standard 200V Through Hole WOG

Bridge Rectifier Single Phase Standard 200V Through Hole WOG

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - W02G-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
W02G-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers W02G-E4/51
BRIDGE RECT 1PHASE 200V 1.5A WOG

BRIDGE RECT 1PHASE 200V 1.5A WOG

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
W02G-E4/51
Bridge Rectifiers W02G-E4/51
Bridge Rectifiers 1.5 Amp 200 Volt

Bridge Rectifiers 1.5 Amp 200 Volt

Buy Now Datasheet
Bridge Rectifier - 33628338 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
33628338
Bridge Rectifier 33628338
BRIDGE RECTIFIER, SINGLE-PHASE, PEAK AVERAGE FORWARD CURRENT: 1.5 A, PEAK REVERSE REPETITIVE VOLTAGE: 200 V, THROUGH-HOLE MOUNT, PACKAGE TYPE: WOG-4. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER, SINGLE-PHASE, PEAK AVERAGE FORWARD CURRENT: 1.5 A, PEAK REVERSE REPETITIVE VOLTAGE: 200 V, THROUGH-HOLE MOUNT, PACKAGE TYPE: WOG-4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
DIODE RECTIFIER BRIDGE SINGLE 200V 1.5A4-PIN WOG BULK - 70217672 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE RECTIFIER BRIDGE SINGLE 200V 1.5A4-PIN WOG BULK
70217672
DIODE RECTIFIER BRIDGE SINGLE 200V 1.5A4-PIN WOG BULK 70217672
DIODE RECTIFIER BRIDGE SINGLE 200V 1.5A4-PIN WOG BULK

DIODE RECTIFIER BRIDGE SINGLE 200V 1.5A4-PIN WOG BULK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International Allied Electronics, Inc.
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Diodes
Product Number 299-W02G-E4/51 1325191-W02G-E4/51 8651873 W02G-E4/51GI-ND W02G-E4/51 W02G-E4/51 33628338 70217672
Product Name Through-Hole 1.5A 200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifier DIODE RECTIFIER BRIDGE SINGLE 200V 1.5A4-PIN WOG BULK
Package Bulk Wog 4-Circular, WOG WOG-4
RoHS Compliant RoHS RoHS
IO 1.5 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data