Murata Power Solutions Fixed Inductors 1433428C

Description
330µH Unshielded Wirewound Inductor 2.8A 150mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 2.8A 150mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1335-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1335-ND
Fixed Inductors 811-1335-ND
330µH Unshielded Wirewound Inductor 2.8A 150mOhm Max Radial, Vertical Cylinder

330µH Unshielded Wirewound Inductor 2.8A 150mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 228438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
228438
Leaded Inductors 228438
High current radial inductor,330uH 2.8A

High current radial inductor,330uH 2.8A

Supplier's Site
Leaded Inductors - 1067734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067734
Leaded Inductors 1067734
High Current Radial Inductor 330uH 2.8A

High Current Radial Inductor 330uH 2.8A

Supplier's Site
Inductor, 330Uh, 2.8A; Product Range Murata Power Solutions - 93K2316 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 2.8A; Product Range Murata Power Solutions
93K2316
Inductor, 330Uh, 2.8A; Product Range Murata Power Solutions 93K2316
INDUCTOR, 330UH, 2.8A; Product Range:1400 Series; Inductance:330µH; RMS Current (Irms):2.8A; Saturation Current (Isat):2.8A; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:24mm; DC RoHS Compliant: Yes

INDUCTOR, 330UH, 2.8A; Product Range:1400 Series; Inductance:330µH; RMS Current (Irms):2.8A; Saturation Current (Isat):2.8A; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:24mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor/Choke/Coil - 16434983 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
16434983
Inductor/Choke/Coil 16434983
INDUCTOR, 330UH, 2.8A, RADIAL LEADED, PRODUCT RNG:1400 SERIES, INDUCTANCE:330 H, RMS CURRENT (IRMS):2.8A, SATURATION CURRENT (ISAT):2.8A, DC RESISTANCE MAX:0.15OHM, INDUCTANCE TOLERANCE: 10%, PACKAGING:EACH, DC CURRENT RATING:2.8A,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

INDUCTOR, 330UH, 2.8A, RADIAL LEADED, PRODUCT RNG:1400 SERIES, INDUCTANCE:330 H, RMS CURRENT (IRMS):2.8A, SATURATION CURRENT (ISAT):2.8A, DC RESISTANCE MAX:0.15OHM, INDUCTANCE TOLERANCE: 10%, PACKAGING:EACH, DC CURRENT RATING:2.8A,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1335-ND 228438 93K2316 16434983
Product Name Fixed Inductors Leaded Inductors Inductor, 330Uh, 2.8A; Product Range Murata Power Solutions Inductor/Choke/Coil
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers