API Delevan, Inc. Fixed Inductors 1210R-223K

Description
22µH Unshielded Inductor 224mA 3.7Ohm Max 2-SMD
Request a Quote Datasheet
Description
22µH Unshielded Inductor 224mA 3.7Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210R-223K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210R-223K-ND
Fixed Inductors 1210R-223K-ND
22µH Unshielded Inductor 224mA 3.7Ohm Max 2-SMD

22µH Unshielded Inductor 224mA 3.7Ohm Max 2-SMD

Buy Now Datasheet
Inductor/Choke/Coil - 55587565 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
55587565
Inductor/Choke/Coil 55587565
GENERAL PURPOSE INDUCTOR, 22UH, 10%, 1 ELEMENT, FERRITE-CORE, SMD 1210. FREE 2 YEAR RADWELL WARRANTY

GENERAL PURPOSE INDUCTOR, 22UH, 10%, 1 ELEMENT, FERRITE-CORE, SMD 1210. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1210R-223K-ND 55587565
Product Name Fixed Inductors Inductor/Choke/Coil
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers