8.2µH Shielded Molded Inductor 4A 68mOhm Max Nonstandard
8.2µH Shielded Molded Inductor 4A 68mOhm Max Nonstandard
8.2µH Shielded Molded Inductor 4A 68mOhm Max Nonstandard
8.2uH Shielded SMD Inductor, 4A, 68mR DCR, 2525 Case Product overview: IHLP2525CZER8R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER8R2M0
INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 68 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel«
FIXED IND 8.2UH 4A 68 MOHM SMD
(PRICE/TC) INDUCTOR, SHIELDED, 8.2UH, 7.5A, SMD; INDUCTANCE:8.2µH; RMS CURRENT (IRMS):4A; INDUCTOR CONSTRUCTION:SHIELDE
INDUCTOR, SHIELDED, 8.2UH, 7.5A, SMD; Inductance:8.2µH; RMS Current (Irms):4A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 8.2UH, 7.5A, SMD, FULL REEL; Inductance:8.2µH; RMS Current (Irms):4A; Inductor Construction:Shielde
4A 8.2uH ±20% 7.5A SMD,6.5x6.9mm Power Inductors ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 541-1012-2-ND | 71-IHLP2525CZER8R2M01 | IHLP2525CZER8R2M01 | IHLP2525CZER8R2M01 | 16356153 | 53K4862 | 83R8307 | IHLP2525CZER8R2M01 |
| Product Name | Fixed Inductors | SMD 8.2uH 4A Inductor and Choke | INDUCTOR POWER 8.2UH 4A SMD 8.2¦H 4A 7.5A 4A - ¦20% Shielded 68 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel« | Fixed Inductors | Inductor/Choke/Coil | Inductor, Shielded, 8.2Uh, 7.5A, Smd; Inductance Vishay | Inductor, Shielded, 8.2Uh, 7.5A, Smd, Full Reel; Inductance Vishay | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | ||||
| Configuration | Fixed | |||||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| DCR | 0.0680 ohms | 0.0680 ohms | 0.0680 ohms | 0.0640 ohms |