KEMET Electronics Corporation Fixed Inductors MPX1D0520L1R0

Description
1µH Shielded Wirewound Inductor 7.6A 18.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 7.6A 18.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20630-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20630-2-ND
Fixed Inductors 399-20630-2-ND
1µH Shielded Wirewound Inductor 7.6A 18.9mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 7.6A 18.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor/Choke/Coil - 134844497 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
134844497
Inductor/Choke/Coil 134844497
INDUCTOR, 1UH, 0.02OHM, 7.6A, SMD, INDUCTANCE:1UH, RMS CURRENT (IRMS):7.6A, INDUCTOR CONSTRUCTION:SHIELDE D, SATURATION CURRENT (ISAT):9A, PRODUCT RANGE:MPX SERIES, POWER INDUCTOR CASE:5.3MM X 5MM X 2MM, DC RESISTANCE MAX:0.0189OHM ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

INDUCTOR, 1UH, 0.02OHM, 7.6A, SMD, INDUCTANCE:1UH, RMS CURRENT (IRMS):7.6A, INDUCTOR CONSTRUCTION:SHIELDED, SATURATION CURRENT (ISAT):9A, PRODUCT RANGE:MPX SERIES, POWER INDUCTOR CASE:5.3MM X 5MM X 2MM, DC RESISTANCE MAX:0.0189OHM ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductor, 1Uh, 0.02Ohm, 7.6A, Smd; Inductance Kemet - 03AH4271 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 0.02Ohm, 7.6A, Smd; Inductance Kemet
03AH4271
Inductor, 1Uh, 0.02Ohm, 7.6A, Smd; Inductance Kemet 03AH4271
INDUCTOR, 1UH, 0.02OHM, 7.6A, SMD; Inductance:1µH; RMS Current (Irms):7.6A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric]; Product Length:5.3mm RoHS Compliant: Yes

INDUCTOR, 1UH, 0.02OHM, 7.6A, SMD; Inductance:1µH; RMS Current (Irms):7.6A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric]; Product Length:5.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, 0.02Ohm, 7.6A, Smd; Inductance Kemet - 03AH4270 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 0.02Ohm, 7.6A, Smd; Inductance Kemet
03AH4270
Inductor, 1Uh, 0.02Ohm, 7.6A, Smd; Inductance Kemet 03AH4270
INDUCTOR, 1UH, 0.02OHM, 7.6A, SMD; Inductance:1µH; RMS Current (Irms):7.6A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric]; Product Length:5.3mm RoHS Compliant: Yes

INDUCTOR, 1UH, 0.02OHM, 7.6A, SMD; Inductance:1µH; RMS Current (Irms):7.6A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric]; Product Length:5.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20630-2-ND 134844497 03AH4271
Product Name Fixed Inductors Inductor/Choke/Coil Inductor, 1Uh, 0.02Ohm, 7.6A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details