Multicomp, Inc. Inductor/Choke/Coil SU9V-10005

Description
CHOKE, 500UH, 1A; INDUCTANCE:500¦H; RATED CURRENT:1A; PRODUCT RANGE:SU9V-9H SERIES; CASE DIMENSIONS:17MM X 11MM X 17MM; DC CURRENT MAX:1A; DC CURRENT RATING:1A; DC RESISTANCE MAX:0.3OHM; INDUCTOR CASE STYLE:THROUGH HOLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CHOKE, 500UH, 1A; INDUCTANCE:500¦H; RATED CURRENT:1A; PRODUCT RANGE:SU9V-9H SERIES; CASE DIMENSIONS:17MM X 11MM X 17MM; DC CURRENT MAX:1A; DC CURRENT RATING:1A; DC RESISTANCE MAX:0.3OHM; INDUCTOR CASE STYLE:THROUGH HOLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductor/Choke/Coil - 24634008 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
24634008
Inductor/Choke/Coil 24634008
CHOKE, 500UH, 1A; INDUCTANCE:500¦H; RATED CURRENT:1A; PRODUCT RANGE:SU9V-9H SERIES; CASE DIMENSIONS:17MM X 11MM X 17MM; DC CURRENT MAX:1A; DC CURRENT RATING:1A; DC RESISTANCE MAX:0.3OHM; INDUCTOR CASE STYLE:THROUGH HOLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CHOKE, 500UH, 1A; INDUCTANCE:500¦H; RATED CURRENT:1A; PRODUCT RANGE:SU9V-9H SERIES; CASE DIMENSIONS:17MM X 11MM X 17MM; DC CURRENT MAX:1A; DC CURRENT RATING:1A; DC RESISTANCE MAX:0.3OHM; INDUCTOR CASE STYLE:THROUGH HOLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Inductors, Coils, and Chokes
Product Number 24634008
Product Name Inductor/Choke/Coil
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5741-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details