Murata Power Solutions Fixed Inductors 45104C

Description
100µH Shielded Wirewound Inductor 700mA 710mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 700mA 710mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1155-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1155-6-ND
Fixed Inductors 811-1155-6-ND
100µH Shielded Wirewound Inductor 700mA 710mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 700mA 710mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1155-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1155-2-ND
Fixed Inductors 811-1155-2-ND
100µH Shielded Wirewound Inductor 700mA 710mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 700mA 710mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1155-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1155-1-ND
Fixed Inductors 811-1155-1-ND
100µH Shielded Wirewound Inductor 700mA 710mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 700mA 710mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 9054980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
9054980
Surface Mount Inductors 9054980
Murata Power Solutions 45104C

Murata Power Solutions 45104C

Supplier's Site
Surface Mount Inductors - 1252421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1252421
Surface Mount Inductors 1252421
Murata Power Solutions 45104C

Murata Power Solutions 45104C

Supplier's Site
Power Inductor, 100Uh, 700Ma, 20%; Inductance Murata Power Solutions - 12N1313 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, 700Ma, 20%; Inductance Murata Power Solutions
12N1313
Power Inductor, 100Uh, 700Ma, 20%; Inductance Murata Power Solutions 12N1313
POWER INDUCTOR, 100UH, 700MA, 20%; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:4500 Series; DC Resistance Max:0.71ohm; Inductance Tolerance:± 20%; Series:4500RoHS Compliant: Yes

POWER INDUCTOR, 100UH, 700MA, 20%; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:4500 Series; DC Resistance Max:0.71ohm; Inductance Tolerance:± 20%; Series:4500RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, 4500 Series, 100 H, 20%, Shielded, 0.71 Ohm, 700 Ma Rohs Compliant Murata Power Solutions - 76T3248 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, 4500 Series, 100 H, 20%, Shielded, 0.71 Ohm, 700 Ma Rohs Compliant Murata Power Solutions
76T3248
Surface Mount Power Inductor, 4500 Series, 100 H, 20%, Shielded, 0.71 Ohm, 700 Ma Rohs Compliant Murata Power Solutions 76T3248
Surface Mount Power Inductor, 4500 Series, 100 H, 20%, Shielded, 0.71 ohm, 700 mA RoHS Compliant: Yes

Surface Mount Power Inductor, 4500 Series, 100 H, 20%, Shielded, 0.71 ohm, 700 mA RoHS Compliant: Yes

Supplier's Site
Inductor/Choke/Coil - 21866643 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
21866643
Inductor/Choke/Coil 21866643
(PRICE/TC), POWER INDUCTOR, 100UH, 700MA, 20%; INDUCTANCE:100 H; INDUCTANCE TOLERANCE: 20%; DC RESISTANCE MAX:0.71OHM; DC CURRENT RATING:700MA; INDUCTOR CASE STYL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), POWER INDUCTOR, 100UH, 700MA, 20%; INDUCTANCE:100 H; INDUCTANCE TOLERANCE: 20%; DC RESISTANCE MAX:0.71OHM; DC CURRENT RATING:700MA; INDUCTOR CASE STYL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1155-6-ND 9054980 12N1313 76T3248 21866643
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 100Uh, 700Ma, 20%; Inductance Murata Power Solutions Surface Mount Power Inductor, 4500 Series, 100 H, 20%, Shielded, 0.71 Ohm, 700 Ma Rohs Compliant Murata Power Solutions Inductor/Choke/Coil
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers