Manufacturer: API Delevan Inc.
Win Source Part Number: 888305-P1330R-102K
Series: P1330R
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µH Unshielded - Inductor 2.78 A 35mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: P1330R102K, DN7855CT, DN7855DKR, DN7855TR, Q7165861AZ, P1330R-102K TR 500
1uH 2.78A Ferrite SM Inductor, 10% Tol, 35mR DCR Product overview: P1330R-102K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 2.78A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 2.78A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1330R-102K can be used for catalog matching and distributor lookup.
1µH Unshielded Inductor 2.78A 35mOhm Max Nonstandard
1µH Unshielded Inductor 2.78A 35mOhm Max Nonstandard
1µH Unshielded Inductor 2.78A 35mOhm Max Nonstandard
INDUCTOR, 1UH, 2.78A, 35MOHM, UNSHIELDED, SURFACE MOUNT, 7.94X2.92MM. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 888305-P1330R-102K | 71-P1330R-102K | DN7855TR-ND | 123836678 |
| Product Name | Fixed Inductors - P1330R-102K | 1uH 2.78A Inductor and Choke | Fixed Inductors | Inductor/Choke/Coil |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Ferrite | Ferrite | ||
| Inductance Range | 1 microH | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |