Sumida America Components Inc. Fixed Inductors CDRH50D28BT150NP-101MC

Description
100µH Shielded Inductor 460mA 780mOhm Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Inductor 460mA 780mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-CDRH50D28BT150NP-101MCCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Inductor 460mA 780mOhm Nonstandard

100µH Shielded Inductor 460mA 780mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH50D28BT150NP-101MCTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Inductor 460mA 780mOhm Nonstandard

100µH Shielded Inductor 460mA 780mOhm Nonstandard

Buy Now Datasheet
Inductor/Choke/Coil - 209155569 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
209155569
Inductor/Choke/Coil 209155569
POWER INDUCTOR, SMD, PCB MOUNT, FERRITE. FREE 2 YEAR RADWELL WARRANTY

POWER INDUCTOR, SMD, PCB MOUNT, FERRITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-CDRH50D28BT150NP-101MCCT-ND 209155569
Product Name Fixed Inductors Inductor/Choke/Coil
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N7 0402DC-6N7XJRW , 0402DC-6N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details