330µH Shielded Wirewound Inductor 1A 492mOhm Max Nonstandard
330µH Shielded Wirewound Inductor 1A 492mOhm Max Nonstandard
330µH Shielded Wirewound Inductor 1A 492mOhm Max Nonstandard
Low profile SMT magnetically shielded power line inductor for EMC reduction. Applications include portable telephones, personal computers, hard disk drives, and other electronic equipment
Inductance = 330 μH
Maximum DC Current = 1A
Length = 12.5mm
Depth = 12.5mm
Height = 5.5mm
Dimensions = 12.5 x 12.5 x 5.5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 410mOhms
Series = SLF
Delivery on production packaging - Reel. This product is non-returnable.
Low profile SMT magnetically shielded power line inductor for EMC reduction. Applications include portable telephones, personal computers, hard disk drives, and other electronic equipment
Inductance = 330 μH
Maximum DC Current = 1A
Length = 12.5mm
Depth = 12.5mm
Height = 5.5mm
Dimensions = 12.5 x 12.5 x 5.5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 410mOhms
Series = SLF
Low profile SMT magnetically shielded power line inductor for EMC reduction. Applications include portable telephones, personal computers, hard disk drives, and other electronic equipment
Inductance = 330 μH
Maximum DC Current = 1A
Length = 12.5mm
Depth = 12.5mm
Height = 5.5mm
Dimensions = 12.5 x 12.5 x 5.5mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 410mOhms
Series = SLF
Manufacturer: TDK Corporation
Win Source Part Number: 1096845-SLF12555T-33
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1A
Inductance: 330μH
Height - Seated (Max): 0.228" (5.80mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 590mA
Frequency - Test: 1kHz
Family Name: SLF
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 492 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Alternative Parts (Cross-Reference): ASPI-1207S-331M-T; SPD127R-334M; CTCDRH127-331M;
Introduction Date: August 03, 1999
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
POWER INDUCTOR, 330UH, 0.6A, SHIELD ROHS COMPLIANT: YES
DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 445-SLF12555T-331MR59-PFDKR-ND | 7869553P | 1096845-SLF12555T-331MR59-PF | 71AH5735 |
Product Name | Fixed Inductors | Fixed Inductors - SLF12555T-331MR59-PF | Power Inductor, 330Uh, 0.6A, Shield Rohs Compliant Tdk | |
Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
Inductance Tolerance | 20 (+/- %) | -20 to 20 (+/- %) | ||
DCR | 0.4920 ohms | 0.4100 ohms | 0.4920 ohms | |
Rated DC Current | 590 milliamps | 1000 milliamps | 1000 milliamps | |
Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |