Bourns, Inc. Fixed Inductors PM54-221K

Description
220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M4221TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M4221TR-ND
Fixed Inductors M4221TR-ND
220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Nonstandard

220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Nonstandard

Buy Now Datasheet
Inductor/Choke/Coil - 63628736 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
63628736
Inductor/Choke/Coil 63628736
POWER INDUCTOR, 220UH, 350MA, 10 5MHZ; INDUCTANCE:220H; INDUCTANCE TOLERANCE: 10; DC RESISTANCE MAX:1.57OHM; DC CURRENT RATING:350MA; SELF RESONANT FREQU. FREE 2 YEAR RADWELL WARRANTY

POWER INDUCTOR, 220UH, 350MA, 10 5MHZ; INDUCTANCE:220H; INDUCTANCE TOLERANCE: 10; DC RESISTANCE MAX:1.57OHM; DC CURRENT RATING:350MA; SELF RESONANT FREQU. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M4221TR-ND 63628736
Product Name Fixed Inductors Inductor/Choke/Coil
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers