Wurth Elektronik GmbH & Co. KG Fixed Inductors 74477310

Description
10µH Unshielded Wirewound Inductor 1.45A 182mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 1.45A 182mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1255-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1255-2-ND
Fixed Inductors 732-1255-2-ND
10µH Unshielded Wirewound Inductor 1.45A 182mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.45A 182mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1255-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1255-6-ND
Fixed Inductors 732-1255-6-ND
10µH Unshielded Wirewound Inductor 1.45A 182mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.45A 182mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1255-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1255-1-ND
Fixed Inductors 732-1255-1-ND
10µH Unshielded Wirewound Inductor 1.45A 182mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.45A 182mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 6171697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6171697
Surface Mount Inductors 6171697
Wurth Elektronik 74477310

Wurth Elektronik 74477310

Supplier's Site
Surface Mount Inductors - 6171697P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6171697P
Surface Mount Inductors 6171697P
Wurth Elektronik 74477310

Wurth Elektronik 74477310

Supplier's Site
Surface Mount Inductors - 1633750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1633750
Surface Mount Inductors 1633750
Wurth Elektronik 74477310

Wurth Elektronik 74477310

Supplier's Site
Inductor/Choke/Coil - 39177080 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
39177080
Inductor/Choke/Coil 39177080
POWER INDUCTOR (SMD), 10 H, 1.45 A, UNSHIELDED, 1.74 A, WE-PD2 SERIES, 4.5MM X 4MM X 3.2MM. FREE 2 YEAR RADWELL WARRANTY

POWER INDUCTOR (SMD), 10 H, 1.45 A, UNSHIELDED, 1.74 A, WE-PD2 SERIES, 4.5MM X 4MM X 3.2MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductor, Un-Shielded, 10Uh, 1.74A, Smd; Inductance Wurth Elektronik - 08P2809 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 1.74A, Smd; Inductance Wurth Elektronik
08P2809
Inductor, Un-Shielded, 10Uh, 1.74A, Smd; Inductance Wurth Elektronik 08P2809
INDUCTOR, UN-SHIELDED, 10UH, 1.74A, SMD; Inductance:10µH; RMS Current (Irms):1.45A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.74A; Product Range:WE-PD2 Series; DC Resistance Max:0.182ohm; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, 1.74A, SMD; Inductance:10µH; RMS Current (Irms):1.45A; Inductor Construction:Unshielded; Saturation Current (Isat):1.74A; Product Range:WE-PD2 Series; DC Resistance Max:0.182ohm; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1255-2-ND 6171697 6171697P 39177080 08P2809
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor/Choke/Coil Inductor, Un-Shielded, 10Uh, 1.74A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers