FIXED IND 68UH 890MA 210 MOHM TH Product overview: RL875S-680K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 890MA, 210 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 890MA, 210 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875S-680K-RC can be used for catalog matching and distributor lookup.
68µH Shielded Wirewound Inductor 890mA 210mOhm Max Radial, Vertical Cylinder
GENERAL PURPOSE INDUCTOR, 68UH, 10%, 1 ELEMENT, FERRITE-CORE, RADIAL 5LS. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-RL875S-680K-RC | RL875S-680K-RC-ND | 63629332 |
| Product Name | 68UH 890MA 210 MOHM Inductor and Choke | Fixed Inductors | Inductor/Choke/Coil |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 68 microH |