3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 4A DCR 65mOhm (Typ)
Manufacturer: EPCOS (TDK)
Win Source Part Number: 912717-B82724J2402N0
Series: B82724
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Through Hole 4A DCR 65mOhm (Typ)
Package: Vertical, 4 PC Pin
Package: Tray
Mounting: Through Hole
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 495-2753, B82724J2402N 1, B82724J2402N1
Common Mode Chokes Dual 3300uH 10kHz 4A 0.065Ohm DCR Thru-Hole Tray Product overview: B82724J2402N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3300uH, 10kHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 3300uH, 10kHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82724J2402N001 can be used for catalog matching and distributor lookup.
CHOKE, 3.3MH, 4 AMP, +30%, INDUCTANCE:3.3MH, RATED CURRENT:4 AMP, PRODUCT RANGE:B82724J SERIES, CASE DIMENSIONS:31.3MM X 18.5MM X 33.2MM, CORE MATERIAL:FERRITE, DC CURRENT MAX:4 AMP, DC CURRENT RATING:4 AMP, DC RESISTANCE MAX:0.065OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-2753-ND | 912717-B82724J2402N001 | 839-B82724J2402N001 | 108769921 |
| Product Name | Common Mode Chokes | Common Mode Chokes - B82724J2402N001 | Dual 3300uH 10kHz 4A Inductor and Choke | Inductor/Choke/Coil |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Through Hole | Through Hole | Through Hole | |
| Application | Common Mode Choke; RF Choke | RF Choke | ||
| DCR | 0.0650 ohms |