Pulse Electronics Corporation Fixed Inductors PE-53821SNLT

Description
78µH Shielded Toroidal Inductor 820mA 300mOhm Nonstandard
Request a Quote Datasheet
Description
78µH Shielded Toroidal Inductor 820mA 300mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1684-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1684-2-ND
Fixed Inductors 553-1684-2-ND
78µH Shielded Toroidal Inductor 820mA 300mOhm Nonstandard

78µH Shielded Toroidal Inductor 820mA 300mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PE-53821SNLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53821SNLTCT-ND
Fixed Inductors 553-PE-53821SNLTCT-ND
FIXED IND 78UH 820MA 300 MOHM

FIXED IND 78UH 820MA 300 MOHM

Buy Now Datasheet
Fixed Inductors - 553-PE-53821SNLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53821SNLTDKR-ND
Fixed Inductors 553-PE-53821SNLTDKR-ND
FIXED IND 78UH 820MA 300 MOHM

FIXED IND 78UH 820MA 300 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - PE-53821SNLT
758677-PE-53821SNLT
Electronic Wholesale - PE-53821SNLT 758677-PE-53821SNLT
Manufacturer: Pulse Electronics Power Win Source Part Number: 758677-PE-53821SNLT Packaging: Tape and Reel Type: Toroidal Mounting Style: SMD Shielding: Shielded Inductance: 78μH Tolerance: ±20% Family Name: PE Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Temperature Range - Operating: -40°C ~ 130°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.360" (9.14mm) Alternative Parts (Cross-Reference): ; SPT38L-733MLB ; SPT38L-733MSB; SPT38L-733MTB; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Parts Dimension: 0.570" L x 0.565" W (14.48mm x 14.35mm) Current Rating (Amps): 820mA

Manufacturer: Pulse Electronics Power
Win Source Part Number: 758677-PE-53821SNLT
Packaging: Tape and Reel
Type: Toroidal
Mounting Style: SMD
Shielding: Shielded
Inductance: 78μH
Tolerance: ±20%
Family Name: PE
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300mOhm
Temperature Range - Operating: -40°C ~ 130°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.360" (9.14mm)
Alternative Parts (Cross-Reference): ; SPT38L-733MLB ; SPT38L-733MSB; SPT38L-733MTB;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.570" L x 0.565" W (14.48mm x 14.35mm)
Current Rating (Amps): 820mA

Buy Now Datasheet
SMD 78UH 820MA 300MOHM Inductor and Choke - 71-PE-53821SNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 78UH 820MA 300MOHM Inductor and Choke
71-PE-53821SNLT
SMD 78UH 820MA 300MOHM Inductor and Choke 71-PE-53821SNLT
FIXED IND 78UH 820MA 300MOHM SMD Product overview: PE-53821SNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 78UH, 820MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 78UH, 820MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53821SNLT can be used for catalog matching and distributor lookup.

FIXED IND 78UH 820MA 300MOHM SMD Product overview: PE-53821SNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 78UH, 820MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 78UH, 820MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53821SNLT can be used for catalog matching and distributor lookup.

Supplier's Site
Simple Switcher Inductor, Nl Rohs Compliant Pulse Electronics - 10AH0349 - Newark, An Avnet Company
Chicago, IL, United States
Simple Switcher Inductor, Nl Rohs Compliant Pulse Electronics
10AH0349
Simple Switcher Inductor, Nl Rohs Compliant Pulse Electronics 10AH0349
SIMPLE SWITCHER INDUCTOR, NL ROHS COMPLIANT: YES

SIMPLE SWITCHER INDUCTOR, NL ROHS COMPLIANT: YES

Supplier's Site
Inductor/Choke/Coil - 135859042 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
135859042
Inductor/Choke/Coil 135859042
POWER INDUCTOR, SIMPLE SWITCHER, 78UH, 20%, PCB MOUNT, 14.48X14.35X9.14MM. FREE 2 YEAR RADWELL WARRANTY

POWER INDUCTOR, SIMPLE SWITCHER, 78UH, 20%, PCB MOUNT, 14.48X14.35X9.14MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1684-2-ND 758677-PE-53821SNLT 71-PE-53821SNLT 10AH0349 135859042
Product Name Fixed Inductors Electronic Wholesale - PE-53821SNLT SMD 78UH 820MA 300MOHM Inductor and Choke Simple Switcher Inductor, Nl Rohs Compliant Pulse Electronics Inductor/Choke/Coil
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Toroid Toroidal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 2-1624113-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0033 microH
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3163-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers