API Delevan, Inc. Fixed Inductors 1210R-103J

Description
10µH Unshielded Inductor 297mA 2.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Inductor 297mA 2.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42030JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42030JTR-ND
Fixed Inductors DN42030JTR-ND
10µH Unshielded Inductor 297mA 2.1Ohm Max 1210 (3225 Metric)

10µH Unshielded Inductor 297mA 2.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42030JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42030JCT-ND
Fixed Inductors DN42030JCT-ND
10µH Unshielded Inductor 297mA 2.1Ohm Max 1210 (3225 Metric)

10µH Unshielded Inductor 297mA 2.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42030JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42030JDKR-ND
Fixed Inductors DN42030JDKR-ND
10µH Unshielded Inductor 297mA 2.1Ohm Max 1210 (3225 Metric)

10µH Unshielded Inductor 297mA 2.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor/Choke/Coil - 131334074 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
131334074
Inductor/Choke/Coil 131334074
INDUCTOR, FIXED, 10UH, 5%, UNSHEILDED, SMD 1210. FREE 2 YEAR RADWELL WARRANTY

INDUCTOR, FIXED, 10UH, 5%, UNSHEILDED, SMD 1210. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN42030JTR-ND 131334074
Product Name Fixed Inductors Inductor/Choke/Coil
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 237-2281-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details