Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRU1028-330Y

Description
Win Source Part Number: 1273174-SRU1028-330Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 24 @ 2.52MHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 139mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1028-330YCT,SRU10 28-330Y,SRU1028-330Y TR,SRU1028-330YDKR,S RU1028330Y Base Product Number: SRU1028 Current - Saturation (Isat): 1.2A
Request a Quote Datasheet
Description
Win Source Part Number: 1273174-SRU1028-330Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 24 @ 2.52MHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 139mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1028-330YCT,SRU10 28-330Y,SRU1028-330Y TR,SRU1028-330YDKR,S RU1028330Y Base Product Number: SRU1028 Current - Saturation (Isat): 1.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273174-SRU1028-330Y
Inductors, Coils, Chokes - Fixed Inductors 1273174-SRU1028-330Y
Win Source Part Number: 1273174-SRU1028-330Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 24 @ 2.52MHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 139mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1028-330YCT,SRU10 28-330Y,SRU1028-330Y TR,SRU1028-330YDKR,S RU1028330Y Base Product Number: SRU1028 Current - Saturation (Isat): 1.2A

Win Source Part Number: 1273174-SRU1028-330Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 24 @ 2.52MHz
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 139mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.25 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU1028-330YCT,SRU1028-330Y,SRU1028-330YTR,SRU1028-330YDKR,SRU1028330Y
Base Product Number: SRU1028
Current - Saturation (Isat): 1.2A

Buy Now Datasheet
Fixed Inductors - SRU1028-330YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1028-330YDKR-ND
Fixed Inductors SRU1028-330YDKR-ND
33µH Shielded Inductor 1.25A 139mOhm Nonstandard

33µH Shielded Inductor 1.25A 139mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1028-330YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1028-330YTR-ND
Fixed Inductors SRU1028-330YTR-ND
33µH Shielded Inductor 1.25A 139mOhm Nonstandard

33µH Shielded Inductor 1.25A 139mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1028-330YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1028-330YCT-ND
Fixed Inductors SRU1028-330YCT-ND
33µH Shielded Inductor 1.25A 139mOhm Nonstandard

33µH Shielded Inductor 1.25A 139mOhm Nonstandard

Buy Now Datasheet
SMD 33UH 1.25A 139MOHM Inductor and Choke - 71-SRU1028-330Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 1.25A 139MOHM Inductor and Choke
71-SRU1028-330Y
SMD 33UH 1.25A 139MOHM Inductor and Choke 71-SRU1028-330Y
FIXED IND 33UH 1.25A 139MOHM SMD Product overview: SRU1028-330Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.25A, 139MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.25A, 139MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-330Y can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.25A 139MOHM SMD Product overview: SRU1028-330Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.25A, 139MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.25A, 139MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-330Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor/Choke/Coil - 15969119 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
15969119
Inductor/Choke/Coil 15969119
GENERAL PURPOSE INDUCTOR, 33UH, 1.25A, 30%, 1 ELEMENT, FERRITE-CORE, SHIELDED, SMD, 3939, 10 X 2.8 MM. FREE 2 YEAR RADWELL WARRANTY

GENERAL PURPOSE INDUCTOR, 33UH, 1.25A, 30%, 1 ELEMENT, FERRITE-CORE, SHIELDED, SMD, 3939, 10 X 2.8 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Surface Mount Power Inductor, Sru1028 Series, 33 H, 30%, Shielded, 0.139 Ohm, 1.25 A Rohs Compliant Bourns - 50M4979 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sru1028 Series, 33 H, 30%, Shielded, 0.139 Ohm, 1.25 A Rohs Compliant Bourns
50M4979
Surface Mount Power Inductor, Sru1028 Series, 33 H, 30%, Shielded, 0.139 Ohm, 1.25 A Rohs Compliant Bourns 50M4979
Surface Mount Power Inductor, SRU1028 Series, 33 H, 30%, Shielded, 0.139 ohm, 1.25 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRU1028 Series, 33 H, 30%, Shielded, 0.139 ohm, 1.25 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273174-SRU1028-330Y SRU1028-330YDKR-ND 71-SRU1028-330Y 15969119 50M4979
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 33UH 1.25A 139MOHM Inductor and Choke Inductor/Choke/Coil Surface Mount Power Inductor, Sru1028 Series, 33 H, 30%, Shielded, 0.139 Ohm, 1.25 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data