Ohmite Manufacturing Co. Fixed Inductors Z7E

Description
FIXED IND 84UH 1A 4.7 OHM BRKTS
Request a Quote Datasheet
Description
FIXED IND 84UH 1A 4.7 OHM BRKTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - Z7E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
Z7E-ND
Fixed Inductors Z7E-ND
FIXED IND 84UH 1A 4.7 OHM BRKTS

FIXED IND 84UH 1A 4.7 OHM BRKTS

Buy Now Datasheet
Choke, 84Uh, 1A, 10%, 13Mhz; Product Range Ohmite - 64K7834 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 84Uh, 1A, 10%, 13Mhz; Product Range Ohmite
64K7834
Choke, 84Uh, 1A, 10%, 13Mhz; Product Range Ohmite 64K7834
CHOKE, 84UH, 1A, 10%, 13MHZ; Product Range:Z Series; Inductance:84µH; DC Current Rating:1A; DC Resistance Max:4.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:13MHz; Case Dimensions:14.29mm x 152.4mm RoHS Compliant: Yes

CHOKE, 84UH, 1A, 10%, 13MHZ; Product Range:Z Series; Inductance:84µH; DC Current Rating:1A; DC Resistance Max:4.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:13MHz; Case Dimensions:14.29mm x 152.4mm RoHS Compliant: Yes

Supplier's Site
Inductor/Choke/Coil - 18707918 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
18707918
Inductor/Choke/Coil 18707918
CHOKE, 84UH, 1A, 10%, 13MHZ; PRODUCT RANGE:Z SERIES; INDUCTANCE:84H; DC CURRENT RATING:1A; DC RESISTANCE MAX:4.7OHM; INDUCTANCE TOLERANCE: 10%; SELF RESONANT FREQUENCY MIN:13MHZ; CASE DIMENSIONS:14.29MM X 152.4MM; NO. OF PINS:2PINSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CHOKE, 84UH, 1A, 10%, 13MHZ; PRODUCT RANGE:Z SERIES; INDUCTANCE:84H; DC CURRENT RATING:1A; DC RESISTANCE MAX:4.7OHM; INDUCTANCE TOLERANCE: 10%; SELF RESONANT FREQUENCY MIN:13MHZ; CASE DIMENSIONS:14.29MM X 152.4MM; NO. OF PINS:2PINSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number Z7E-ND 64K7834 18707918
Product Name Fixed Inductors Choke, 84Uh, 1A, 10%, 13Mhz; Product Range Ohmite Inductor/Choke/Coil
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 4.7 ohms 4.7 ohms
SRF 13 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1.5mH 4A Inductor and Choke - 839-DFKF-28-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details