Bourns, Inc. Fixed Inductors 6000-331K-RC

Description
330µH Unshielded Wirewound Inductor 780mA 850mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 780mA 850mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8634-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8634-ND
Fixed Inductors M8634-ND
330µH Unshielded Wirewound Inductor 780mA 850mOhm Max Radial, Vertical Cylinder

330µH Unshielded Wirewound Inductor 780mA 850mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
330UH 780MA 850MOHM Inductor and Choke - 71-6000-331K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 780MA 850MOHM Inductor and Choke
71-6000-331K-RC
330UH 780MA 850MOHM Inductor and Choke 71-6000-331K-RC
FIXED IND 330UH 780MA 850MOHM TH Product overview: 6000-331K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 780MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 780MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-331K-RC can be used for catalog matching and distributor lookup.

FIXED IND 330UH 780MA 850MOHM TH Product overview: 6000-331K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 780MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 780MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-6000-331K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 330Uh, 780Ma, 10%, 2.3Mhz; Product Range Bourns Jw Miller - 63K2893 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 330Uh, 780Ma, 10%, 2.3Mhz; Product Range Bourns Jw Miller
63K2893
Rf Choke, 330Uh, 780Ma, 10%, 2.3Mhz; Product Range Bourns Jw Miller 63K2893
RF CHOKE, 330UH, 780MA, 10%, 2.3MHZ; Product Range:6000 Series; Inductance:330µH; DC Current Rating:780mA; DC Resistance Max:0.85ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:2.3MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

RF CHOKE, 330UH, 780MA, 10%, 2.3MHZ; Product Range:6000 Series; Inductance:330µH; DC Current Rating:780mA; DC Resistance Max:0.85ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:2.3MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor/Choke/Coil - 63544336 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
63544336
Inductor/Choke/Coil 63544336
GENERAL PURPOSE INDUCTOR, 330UH, 10%, 1 ELEMENT, FERRITE-CORE, RADIAL 9X12.2 MM. FREE 2 YEAR RADWELL WARRANTY

GENERAL PURPOSE INDUCTOR, 330UH, 10%, 1 ELEMENT, FERRITE-CORE, RADIAL 9X12.2 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number M8634-ND 71-6000-331K-RC 63K2893 63544336
Product Name Fixed Inductors 330UH 780MA 850MOHM Inductor and Choke Rf Choke, 330Uh, 780Ma, 10%, 2.3Mhz; Product Range Bourns Jw Miller Inductor/Choke/Coil
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
High Frequency & RF Inductors - 2-1624108-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details