The Win Source Electronics part number 1272897-SBC2-221-411
Win Source Part Number: 1272897-SBC2-221-411
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 220 µH
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 4,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 870mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.276" Dia (7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Current Rating (Amps): 410 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: 399-20750,UPIN222141
Base Product Number: SBC2
Current - Saturation (Isat): 450mA
220µH Unshielded Wirewound Inductor 410mA 870mOhm Max Radial, Vertical Cylinder
Power Choke Unshielded Wirewound 220uH 10% 10KHz Ferrite 0.57A 0.87Ohm DCR RDL Bulk Product overview: SBC2-221-411 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 10KHz, 0.57A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 10KHz, 0.57A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC2-221-411 can be used for catalog matching and distributor lookup.
INDUCTOR, 220UH, 10%, 0.41A, RADIAL, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
INDUCTOR, 220UH, 10%, 0.41A, RADIAL ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1272897-SBC2-221-411 | 399-20750-ND | 71-SBC2-221-411 | 134851140 | 66AH0176 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 220uH 10KHz 0.57A Inductor and Choke | Inductor/Choke/Coil | Inductor, 220Uh, 10%, 0.41A, Radial Rohs Compliant Kemet |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | |||
| Technology | Standard; Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |||
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |