FIXED IND 680UH 65MA 22 OHM TH
680µH Unshielded Wirewound Inductor 65mA 22Ohm Max Axial
FIXED IND 680UH 65MA 22 OHM TH Product overview: B82141A1684J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 65MA, 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 65MA, 22 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1684J000 can be used for catalog matching and distributor lookup.
INDUCTOR, AXIAL, RF CHOKE, 680UH, 5%, FERRITE, 3X6.8MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-B82141A1684J000CT-ND | 71-B82141A1684J000 | 221809503 |
| Product Name | Fixed Inductors | 680UH 65MA 22 OHM Inductor and Choke | Inductor/Choke/Coil |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |