Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160831-CDRH127/LDNP
Manufacturer Homepage: www.sumida.com
Alternative Parts (Cross-Reference): B82477P4473M000; HM78-60470LFTR; AE612PND473MSN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
FIXED IND 47UH 3.25A 78 MOHM SMD Product overview: CDRH127/LDNP-470MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 3.25A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 3.25A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127/LDNP-470M
47µH Shielded Inductor 3.25A 78mOhm Max Nonstandard
47µH Shielded Inductor 3.25A 78mOhm Max Nonstandard
47µH Shielded Inductor 3.25A 78mOhm Max Nonstandard
INDUCTOR, SHIELDED, CDRH127/LD SERIES, 2.9 A, 100 C MAX TEMP, FERRITE CORE, 90 OHM MAX, 56 H. FREE 2 YEAR RADWELL WARRANTY
FIXED IND 47UH 3.25A 78 MOHM SMD
3.25A 47uH ±20% - Power Inductors ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 1160831-CDRH127/LDNP-470MC | 71-CDRH127/LDNP-470MC | 308-1339-1-ND | 175870382 | CDRH127/LDNP-470MC | CDRH127/LDNP-470MC |
| Product Name | Fixed Inductors - CDRH127/LDNP-470MC | SMD 47UH 3.25A 78 MOHM Inductor and Choke | Fixed Inductors | Inductor/Choke/Coil | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||
| Technology | Power Inductor | |||||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |||
| Inductance Range | 47 microH | 47 microH | 47 microH |