Vishay Precision Group Fixed Inductors IHD1BH331L

Description
330µH Unshielded Wirewound Inductor 620mA 650mOhm Max Axial
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 620mA 650mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHD1BH331L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHD1BH331L-ND
Fixed Inductors IHD1BH331L-ND
330µH Unshielded Wirewound Inductor 620mA 650mOhm Max Axial

330µH Unshielded Wirewound Inductor 620mA 650mOhm Max Axial

Buy Now Datasheet
Inductor/Choke/Coil - 171056366 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
171056366
Inductor/Choke/Coil 171056366
FIXED INDUCTORS AXIAL, 330UH, 15%, 6.85 MM X 17.78 M, 650 MOHMS. FREE 2 YEAR RADWELL WARRANTY

FIXED INDUCTORS AXIAL, 330UH, 15%, 6.85 MM X 17.78 M, 650 MOHMS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHD1BH331L-ND 171056366
Product Name Fixed Inductors Inductor/Choke/Coil
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Lead Style Radial; Radial
View Details
1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers