Bourns, Inc. Fixed Inductors 8250-101K-RC

Description
100µH Shielded Wirewound Inductor 322mA 2.28Ohm Max Axial
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 322mA 2.28Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8250-101K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8250-101K-RC-ND
Fixed Inductors 8250-101K-RC-ND
100µH Shielded Wirewound Inductor 322mA 2.28Ohm Max Axial

100µH Shielded Wirewound Inductor 322mA 2.28Ohm Max Axial

Buy Now Datasheet
100UH 322MA 2.28OHM Inductor and Choke - 71-8250-101K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 322MA 2.28OHM Inductor and Choke
71-8250-101K-RC
100UH 322MA 2.28OHM Inductor and Choke 71-8250-101K-RC
FIXED IND 100UH 322MA 2.28OHM TH Product overview: 8250-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 322MA, 2.28OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 322MA, 2.28OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8250-101K-RC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 322MA 2.28OHM TH Product overview: 8250-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 322MA, 2.28OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 322MA, 2.28OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8250-101K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor/Choke/Coil - 98178204 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
98178204
Inductor/Choke/Coil 98178204
IND4.17X11.43MM,100U H10%0.322A,NON-SHDTH / BULK, BAG PACKAGING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IND4.17X11.43MM,100UH10%0.322A,NON-SHDTH / BULK, BAG PACKAGING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8250-101K-RC-ND 71-8250-101K-RC 98178204
Product Name Fixed Inductors 100UH 322MA 2.28OHM Inductor and Choke Inductor/Choke/Coil
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details
Automotive 0.0024uH 250MHz 0.79A Inductor and Choke - 71-0402CS-2N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0024 microH
Inductance Tolerance 5 (+/- %)
View Details