EPCOS AG Automotive Dual SMD 51uH Inductor and Choke B82790S0513N201

Description
Common Mode Chokes Dual 51uH 1.8kOhm 100kHz 0.5A 0.14Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: B82790S0513N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 51uH, 1.8kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 51uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82790S0513N201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 51uH 1.8kOhm 100kHz 0.5A 0.14Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: B82790S0513N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 51uH, 1.8kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 51uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82790S0513N201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Dual SMD 51uH Inductor and Choke - 839-B82790S0513N201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 51uH Inductor and Choke
839-B82790S0513N201
Automotive Dual SMD 51uH Inductor and Choke 839-B82790S0513N201
Common Mode Chokes Dual 51uH 1.8kOhm 100kHz 0.5A 0.14Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: B82790S0513N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 51uH, 1.8kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 51uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82790S0513N201 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 51uH 1.8kOhm 100kHz 0.5A 0.14Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: B82790S0513N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 51uH, 1.8kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 51uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82790S0513N201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 495-1868-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-1868-1-ND
Common Mode Chokes 495-1868-1-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 140mOhm (Typ)

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 140mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-1868-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-1868-2-ND
Common Mode Chokes 495-1868-2-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 140mOhm (Typ)

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 140mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-1868-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-1868-6-ND
Common Mode Chokes 495-1868-6-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 140mOhm (Typ)

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 140mOhm (Typ)

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - B82790S0513N201
1021783-B82790S0513N201
Common Mode Chokes - B82790S0513N201 1021783-B82790S0513N201
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021783-B82790S0513N 201 Packaging: Reel - TR Voltage Rating - AC: 42V Voltage Rating - DC: 80V Current Rating (Max): 500mA Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.205" (5.20mm) Number of Lines: 2 Inductance @ Frequency: 51μH @ 100kHz DC Resistance (DCR) (Max): 140 mOhm (Typ) Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Horizontal, 4 Gull Wing Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices, Automotive

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021783-B82790S0513N201
Packaging: Reel - TR
Voltage Rating - AC: 42V
Voltage Rating - DC: 80V
Current Rating (Max): 500mA
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.205" (5.20mm)
Number of Lines: 2
Inductance @ Frequency: 51μH @ 100kHz
DC Resistance (DCR) (Max): 140 mOhm (Typ)
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: Horizontal, 4 Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices, Automotive

Buy Now Datasheet
Inductor/Choke/Coil - 61660131 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
61660131
Inductor/Choke/Coil 61660131
COMMON MODE CHOKE, 500 MA, INDUCTANCE:51H, B82790S0 SERIES, IMPEDANCE:0.14OHM, COMMON MODE FILTER CASE:7.1MM X 6MM X 4.9MM, AUTOMOTIVE QUALIFICATION STANDARD:AEC-Q200, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

COMMON MODE CHOKE, 500 MA, INDUCTANCE:51H, B82790S0 SERIES, IMPEDANCE:0.14OHM, COMMON MODE FILTER CASE:7.1MM X 6MM X 4.9MM, AUTOMOTIVE QUALIFICATION STANDARD:AEC-Q200, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82790S0513N201 495-1868-1-ND 1021783-B82790S0513N201 61660131
Product Name Automotive Dual SMD 51uH Inductor and Choke Common Mode Chokes Common Mode Chokes - B82790S0513N201 Inductor/Choke/Coil
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Data Line/Signal Line
Impedance 1800 ohms
Packing Method Tape and Reel Tape Reel Tape Reel; Reel - TR
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8115-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details