TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLCF5028T-680MR40-2

Description
68µH Shielded Wirewound Inductor 400mA 460mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 400mA 460mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6568-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6568-6-ND
Fixed Inductors 445-6568-6-ND
68µH Shielded Wirewound Inductor 400mA 460mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 400mA 460mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6568-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6568-1-ND
Fixed Inductors 445-6568-1-ND
68µH Shielded Wirewound Inductor 400mA 460mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 400mA 460mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6568-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6568-2-ND
Fixed Inductors 445-6568-2-ND
68µH Shielded Wirewound Inductor 400mA 460mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 400mA 460mOhm Max Nonstandard

Buy Now Datasheet
SMD 68UH 400MA 460MOHM Inductor and Choke - 71-VLCF5028T-680MR40-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 400MA 460MOHM Inductor and Choke
71-VLCF5028T-680MR40-2
SMD 68UH 400MA 460MOHM Inductor and Choke 71-VLCF5028T-680MR40-2
FIXED IND 68UH 400MA 460MOHM SMD Product overview: VLCF5028T-680MR40-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 400MA, 460MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 400MA, 460MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5028T-680MR40 -2 can be used for catalog matching and distributor lookup.

FIXED IND 68UH 400MA 460MOHM SMD Product overview: VLCF5028T-680MR40-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 400MA, 460MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 400MA, 460MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5028T-680MR40-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327883-VLCF5028T-680MR40-2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327883-VLCF5028T-680MR40-2
Inductors, Coils, Chokes - Fixed Inductors 1327883-VLCF5028T-680MR40-2
Manufacturer: TDK Corporation Win Source Part Number: 1327883-VLCF5028T-68 0MR40-2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Inductance: 68 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 460mOhm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-6568-6,VLCF5028T 680MR402,445-6568-2, 445-6568-1 Current - Saturation (Isat): 400mA RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327883-VLCF5028T-680MR40-2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Inductance: 68 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 460mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-6568-6,VLCF5028T680MR402,445-6568-2,445-6568-1
Current - Saturation (Isat): 400mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor/Choke/Coil - 88168251 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
88168251
Inductor/Choke/Coil 88168251
GENERAL PURPOSE INDUCTOR, 68UH, 20%, 1 ELEMENT, FERRITE-CORE, SMD 2020. FREE 2 YEAR RADWELL WARRANTY

GENERAL PURPOSE INDUCTOR, 68UH, 20%, 1 ELEMENT, FERRITE-CORE, SMD 2020. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductor, 68Uh, 0.93A, 20%, Shielded; Inductance Tdk - 75Y6470 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 0.93A, 20%, Shielded; Inductance Tdk
75Y6470
Inductor, 68Uh, 0.93A, 20%, Shielded; Inductance Tdk 75Y6470
INDUCTOR, 68UH, 0.93A, 20%, SHIELDED; Inductance:68µH; RMS Current (Irms):930mA; Inductor Construction:Shielde d; Saturation Current (Isat):400mA; Product Range:VLCF Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 68UH, 0.93A, 20%, SHIELDED; Inductance:68µH; RMS Current (Irms):930mA; Inductor Construction:Shielded; Saturation Current (Isat):400mA; Product Range:VLCF Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 68Uh, 0.93A, 20%, Shielded; Inductance Tdk - 24AC5517 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 0.93A, 20%, Shielded; Inductance Tdk
24AC5517
Inductor, 68Uh, 0.93A, 20%, Shielded; Inductance Tdk 24AC5517
INDUCTOR, 68UH, 0.93A, 20%, SHIELDED; Inductance:68µH; RMS Current (Irms):930mA; Inductor Construction:Shielde d; Saturation Current (Isat):400mA; Product Range:VLCF Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 68UH, 0.93A, 20%, SHIELDED; Inductance:68µH; RMS Current (Irms):930mA; Inductor Construction:Shielded; Saturation Current (Isat):400mA; Product Range:VLCF Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6568-6-ND 71-VLCF5028T-680MR40-2 1327883-VLCF5028T-680MR40-2 88168251 75Y6470
Product Name Fixed Inductors SMD 68UH 400MA 460MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor/Choke/Coil Inductor, 68Uh, 0.93A, 20%, Shielded; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2393JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176636-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-24N 016008C-24NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details