100µH Unshielded Wirewound Inductor 200mA 3.5Ohm Max 2-SMD, J-Lead
100µH Unshielded Wirewound Inductor 200mA 3.5Ohm Max 2-SMD, J-Lead
100µH Unshielded Wirewound Inductor 200mA 3.5Ohm Max 2-SMD, J-Lead
Manufacturer: EPCOS (TDK)
Win Source Part Number: 808341-B82432T1104K0
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 100μH
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 6.5MHz
DC Resistance (DCR): 3.5Ohm Max
Supplier Device Package: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 2-SMD, J-Lead
Height - Seated (Maximum): 0.134" (3.40mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Q at Freq: 20 at 796kHz
Current Rating (Amps): 200mA
Inductance Frequency - Test: 796kHz
Inductor General Purpose Molded Wirewound 100uH 10% 796KHz 20Q-Factor Ferrite 0.2A 3.5Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1104K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 796KHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 796KHz, 0.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1104K000 can be used for catalog matching and distributor lookup.
Surface Mount High Frequency Inductor, B82432T Series, 100 H, 10%, 1812 [4532 Metric], 6.5 MHz RoHS Compliant: Yes
(PRICE/TC), SURFACE MOUNT HIGH FREQUENCY INDUCTOR, B82432T SERIES, 100 H, 10%, 1812 [4532 METRIC], 6.5 MHZ ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FIXED IND 100UH 200MA 3.5OHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-1755-2-ND | 808341-B82432T1104K000 | 71-B82432T1104K000 | 38K0015 | 108818697 | B82432T1104K000 |
| Product Name | Fixed Inductors | Fixed Inductors - B82432T1104K000 | Automotive 100uH 796KHz 0.2A Inductor and Choke | Surface Mount High Frequency Inductor, B82432T Series, 100 H, 10%, 1812 [4532 Metric], 6.5 Mhz Rohs Compliant Epcos | Inductor/Choke/Coil | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | |||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |