Coilcraft, Inc. SMD 330uH 0.6A 1.02 Ohm Inductor and Choke DO3316P-334MLD

Description
330uH 20% Ferrite SMD Power Inductor, 0.6A, 1.02 Ohm DCR Product overview: DO3316P-334MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uH, 0.6A, 1.02 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330uH, 0.6A, 1.02 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO3316P-334MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uH 20% Ferrite SMD Power Inductor, 0.6A, 1.02 Ohm DCR Product overview: DO3316P-334MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uH, 0.6A, 1.02 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330uH, 0.6A, 1.02 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO3316P-334MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 330uH 0.6A 1.02 Ohm Inductor and Choke - 71-DO3316P-334MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330uH 0.6A 1.02 Ohm Inductor and Choke
71-DO3316P-334MLD
SMD 330uH 0.6A 1.02 Ohm Inductor and Choke 71-DO3316P-334MLD
330uH 20% Ferrite SMD Power Inductor, 0.6A, 1.02 Ohm DCR Product overview: DO3316P-334MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uH, 0.6A, 1.02 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330uH, 0.6A, 1.02 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO3316P-334MLD can be used for catalog matching and distributor lookup.

330uH 20% Ferrite SMD Power Inductor, 0.6A, 1.02 Ohm DCR Product overview: DO3316P-334MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uH, 0.6A, 1.02 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330uH, 0.6A, 1.02 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO3316P-334MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor/Choke/Coil - 154417471 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
154417471
Inductor/Choke/Coil 154417471
FIXED INDUCTORS 330UH UNSHLD 20% 600MA 1.02OHMS,POWER INDUCTORS, WIREWOUND, SMD/SMT,9.4 MM X 5.21 MM X 12.95 MM. FREE 2 YEAR RADWELL WARRANTY

FIXED INDUCTORS 330UH UNSHLD 20% 600MA 1.02OHMS,POWER INDUCTORS, WIREWOUND, SMD/SMT,9.4 MM X 5.21 MM X 12.95 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fixed Inductors - DO3316P-334MLD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DO3316P-334MLD
Fixed Inductors DO3316P-334MLD
FIXED IND 330UH 600MA 1.02OHM SM

FIXED IND 330UH 600MA 1.02OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DO3316P-334MLD 154417471 DO3316P-334MLD
Product Name SMD 330uH 0.6A 1.02 Ohm Inductor and Choke Inductor/Choke/Coil Fixed Inductors
Core Material Ferrite Ferrite; Ferrite
Inductance Range 330 microH 330 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
100uH 4A 36mOhm Inductor and Choke - 839-DS1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers