Ferrite Microwave Technologies, LLC Inductor/Choke/Coil 0443 166 651

Description
FERRITE CORE, FLAT CABLE, 33.7MM X 1.3MM, 290 OHM, FREQUENCY MIN:25MHZ, FREQUENCY MAX:300MHZ, CABLE WIDTH X THICKNESS:33.7MM X 1.3MM, PRODUCT RANGE:-, EXTERNAL DEPTH:0.32, EXTERNAL WIDTH:1.95, FREQUENCY:100MHZ, LENGTH:1.272 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
FERRITE CORE, FLAT CABLE, 33.7MM X 1.3MM, 290 OHM, FREQUENCY MIN:25MHZ, FREQUENCY MAX:300MHZ, CABLE WIDTH X THICKNESS:33.7MM X 1.3MM, PRODUCT RANGE:-, EXTERNAL DEPTH:0.32, EXTERNAL WIDTH:1.95, FREQUENCY:100MHZ, LENGTH:1.272 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductor/Choke/Coil - 18514540 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
18514540
Inductor/Choke/Coil 18514540
FERRITE CORE, FLAT CABLE, 33.7MM X 1.3MM, 290 OHM, FREQUENCY MIN:25MHZ, FREQUENCY MAX:300MHZ, CABLE WIDTH X THICKNESS:33.7MM X 1.3MM, PRODUCT RANGE:-, EXTERNAL DEPTH:0.32, EXTERNAL WIDTH:1.95, FREQUENCY:100MHZ, LENGTH:1.272 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FERRITE CORE, FLAT CABLE, 33.7MM X 1.3MM, 290 OHM, FREQUENCY MIN:25MHZ, FREQUENCY MAX:300MHZ, CABLE WIDTH X THICKNESS:33.7MM X 1.3MM, PRODUCT RANGE:-, EXTERNAL DEPTH:0.32, EXTERNAL WIDTH:1.95, FREQUENCY:100MHZ, LENGTH:1.272 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Inductors, Coils, and Chokes
Product Number 18514540
Product Name Inductor/Choke/Coil
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers