API Delevan, Inc. Fixed Inductors 1025R-50K

Description
18µH Unshielded Molded Inductor 149mA 3.1Ohm Max Axial
Request a Quote Datasheet
Description
18µH Unshielded Molded Inductor 149mA 3.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1025R-50KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-50KTR-ND
Fixed Inductors 197-1025R-50KTR-ND
18µH Unshielded Molded Inductor 149mA 3.1Ohm Max Axial

18µH Unshielded Molded Inductor 149mA 3.1Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1025R-50KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-50KCT-ND
Fixed Inductors 197-1025R-50KCT-ND
FIXED IND 18UH 149MA 3.1 OHM TH

FIXED IND 18UH 149MA 3.1 OHM TH

Buy Now Datasheet
Inductor/Choke/Coil - 91261491 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
91261491
Inductor/Choke/Coil 91261491
IND 18UH 10% 149MA. FREE 2 YEAR RADWELL WARRANTY

IND 18UH 10% 149MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 197-1025R-50KTR-ND 91261491
Product Name Fixed Inductors Inductor/Choke/Coil
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-141 0201AF-141XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details