TDK U.S.A. Corporation 1.2mH 3A Inductor and Choke B82722A2302N1

Description
Common Mode Chokes / Filters 1.2mH 3A 30% 22.7x22.3mm Radial Product overview: B82722A2302N1 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2mH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2mH, 3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82722A2302N1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes / Filters 1.2mH 3A 30% 22.7x22.3mm Radial Product overview: B82722A2302N1 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2mH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2mH, 3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82722A2302N1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2mH 3A Inductor and Choke - 839-B82722A2302N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2mH 3A Inductor and Choke
839-B82722A2302N1
1.2mH 3A Inductor and Choke 839-B82722A2302N1
Common Mode Chokes / Filters 1.2mH 3A 30% 22.7x22.3mm Radial Product overview: B82722A2302N1 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2mH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2mH, 3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82722A2302N1 can be used for catalog matching and distributor lookup.

Common Mode Chokes / Filters 1.2mH 3A 30% 22.7x22.3mm Radial Product overview: B82722A2302N1 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2mH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2mH, 3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82722A2302N1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor/Choke/Coil - 21359938 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
21359938
Inductor/Choke/Coil 21359938
CHOKE, 1.2MH, 3A, +30%; PRODUCT RANGE:B82722A SERIES; INDUCTANCE:1.2MH; RATED CURRENT:3A; CASE DIMENSIONS:22.7MM X 22.3MM X 13.3MM; CORE MATERIAL:FERR. FREE 2 YEAR RADWELL WARRANTY

CHOKE, 1.2MH, 3A, +30%; PRODUCT RANGE:B82722A SERIES; INDUCTANCE:1.2MH; RATED CURRENT:3A; CASE DIMENSIONS:22.7MM X 22.3MM X 13.3MM; CORE MATERIAL:FERR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82722A2302N1 21359938
Product Name 1.2mH 3A Inductor and Choke Inductor/Choke/Coil
Inductance Range 1200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers