Vishay Precision Group Fixed Inductors IHLP2020BZER100M5A

Description
10µH Shielded Molded Inductor 2.5A 193.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 2.5A 193.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2020BZER100M5A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2020BZER100M5A-ND
Fixed Inductors IHLP2020BZER100M5A-ND
10µH Shielded Molded Inductor 2.5A 193.7mOhm Max Nonstandard

10µH Shielded Molded Inductor 2.5A 193.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor/Choke/Coil - 137413902 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
137413902
Inductor/Choke/Coil 137413902
POWER INDUCTOR, 10 OHM, 20%, HIGH TEMP, 5252-2020, SHIELDED, 2.5A, SMD, 5.18X5.18X2MM. FREE 2 YEAR RADWELL WARRANTY

POWER INDUCTOR, 10 OHM, 20%, HIGH TEMP, 5252-2020, SHIELDED, 2.5A, SMD, 5.18X5.18X2MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Inductor, 10Uh, Shielded, 2.5A Rohs Compliant Vishay - 29AK0295 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 2.5A Rohs Compliant Vishay
29AK0295
Power Inductor, 10Uh, Shielded, 2.5A Rohs Compliant Vishay 29AK0295
POWER INDUCTOR, 10UH, SHIELDED, 2.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 10UH, SHIELDED, 2.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP2020BZER100M5A-ND 137413902 29AK0295
Product Name Fixed Inductors Inductor/Choke/Coil Power Inductor, 10Uh, Shielded, 2.5A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.1937 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details