FIXED IND 2.2UH 13.4A 10.7 MOHM Product overview: SPM6550T-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 13.4A, 10.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 13.4A, 10.7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6550T-2R2M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1370530-SPM6550T-2R2
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: SPM
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, J-Lead
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.280" L x 0.256" W (7.10mm x 6.50mm)
Height - Seated (Max): 0.197" (5.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Metal
Inductance: 2.2 µH
Current Rating (Amps): 13.4 A
Current - Saturation (Isat): 7.9A
Shielding: Shielded
DC Resistance (DCR): 10.7mOhm Max
Inductance Frequency - Test: 100 kHz
2.2µH Shielded Wirewound Inductor 13.4A 10.7mOhm Max 2-SMD, J-Lead
2.2µH Shielded Wirewound Inductor 13.4A 10.7mOhm Max 2-SMD, J-Lead
2.2µH Shielded Wirewound Inductor 13.4A 10.7mOhm Max 2-SMD, J-Lead
INDUCTOR, 2.2UH, SHIELDED, 13.4A ROHS COMPLIANT: YES
GENERAL PURPOSE INDUCTOR, 2.2UH, 20%, 1 ELEMENT, METAL-CORE, SMD J-LEAD 2826, 7.10X6.50X5 MM. FREE 2 YEAR RADWELL WARRANTY
FIXED IND 2.2UH 13.4A 10.7 MOHM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SPM6550T-2R2M | 1370530-SPM6550T-2R2M | 445-174748-2-ND | 66AH7138 | 88174027 | SPM6550T-2R2M |
| Product Name | 2.2UH 13.4A 10.7 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 2.2Uh, Shielded, 13.4A Rohs Compliant Tdk | Inductor/Choke/Coil | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Metal | Drum Core, Wirewound | Metal | |||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH |