EPCOS AG 10uH 1.4A Inductor and Choke B82144A2103K

Description
RF Inductors - Leaded 10uH 1.4A 0.22ohms Product overview: B82144A2103K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 1.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2103K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - Leaded 10uH 1.4A 0.22ohms Product overview: B82144A2103K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 1.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2103K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10uH 1.4A Inductor and Choke - 71-B82144A2103K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 1.4A Inductor and Choke
71-B82144A2103K
10uH 1.4A Inductor and Choke 71-B82144A2103K
RF Inductors - Leaded 10uH 1.4A 0.22ohms Product overview: B82144A2103K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 1.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2103K can be used for catalog matching and distributor lookup.

RF Inductors - Leaded 10uH 1.4A 0.22ohms Product overview: B82144A2103K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 1.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2103K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors 10uH 1.4A 0.22ohms - B82144A2103K - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Fixed Inductors 10uH 1.4A 0.22ohms
B82144A2103K
Fixed Inductors 10uH 1.4A 0.22ohms B82144A2103K
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Inductor/Choke/Coil - 24665537 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
24665537
Inductor/Choke/Coil 24665537
GENERAL PURPOSE INDUCTOR, 10UH, 10%, 1 ELEMENT, FERRITE-CORE, AXIAL. FREE 2 YEAR RADWELL WARRANTY

GENERAL PURPOSE INDUCTOR, 10UH, 10%, 1 ELEMENT, FERRITE-CORE, AXIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144A2103K B82144A2103K 24665537
Product Name 10uH 1.4A Inductor and Choke Fixed Inductors 10uH 1.4A 0.22ohms Inductor/Choke/Coil
Technology RF Choke
Core Material Ferrite
Inductance Range 10 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Leaded Inductors - 1910526P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7400 ohms
Rated DC Current 560 milliamps
Lead Style Axial
View Details
Power Inductor; Product Range Triad Magnetics - 98B6684 - Newark, An Avnet Company
Specs
Inductance Range 1.00E7 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 270 ohms
View Details