Bourns, Inc. Fixed Inductors 5728-RC

Description
50µH Unshielded Toroidal Inductor 2.5A 60mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
50µH Unshielded Toroidal Inductor 2.5A 60mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8732-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8732-ND
Fixed Inductors M8732-ND
50µH Unshielded Toroidal Inductor 2.5A 60mOhm Max Radial, Vertical (Open)

50µH Unshielded Toroidal Inductor 2.5A 60mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
50uH Inductor and Choke - 71-5728-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50uH Inductor and Choke
71-5728-RC
50uH Inductor and Choke 71-5728-RC
Power Inductors - Leaded 50uH 15% Product overview: 5728-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5728-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 50uH 15% Product overview: 5728-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5728-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 50Uh, 2.5A, 15%; Product Range Bourns Jw Miller - 63K3806 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 50Uh, 2.5A, 15%; Product Range Bourns Jw Miller
63K3806
Toroidal Inductor, 50Uh, 2.5A, 15%; Product Range Bourns Jw Miller 63K3806
TOROIDAL INDUCTOR, 50UH, 2.5A, 15%; Product Range:5700 Series; Inductance:50µH; RMS Current (Irms):2.5A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 15%; Case Dimensions:19.05mm x 8.12mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 50UH, 2.5A, 15%; Product Range:5700 Series; Inductance:50µH; RMS Current (Irms):2.5A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 15%; Case Dimensions:19.05mm x 8.12mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor/Choke/Coil - 63547039 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
63547039
Inductor/Choke/Coil 63547039
INDUCTOR HIGH CURRENT TOROID, 50UH / 35UH, 15%, 1KHZ, 2.5A, 60MOHM, DCR, RADIAL. FREE 2 YEAR RADWELL WARRANTY

INDUCTOR HIGH CURRENT TOROID, 50UH / 35UH, 15%, 1KHZ, 2.5A, 60MOHM, DCR, RADIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8732-ND 71-5728-RC 63K3806 63547039
Product Name Fixed Inductors 50uH Inductor and Choke Toroidal Inductor, 50Uh, 2.5A, 15%; Product Range Bourns Jw Miller Inductor/Choke/Coil
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroidal Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers