Radwell International Inductor/Choke/Coil 79192576

Description
CHOKE, CMC 2MH 7.5A 2LN TH. FREE 2 YEAR RADWELL WARRANTY
Description
CHOKE, CMC 2MH 7.5A 2LN TH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductor/Choke/Coil - 79192576 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
79192576
Inductor/Choke/Coil 79192576
CHOKE, CMC 2MH 7.5A 2LN TH. FREE 2 YEAR RADWELL WARRANTY

CHOKE, CMC 2MH 7.5A 2LN TH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Inductors, Coils, and Chokes
Product Number 79192576
Product Name Inductor/Choke/Coil
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-0 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 22 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details