Murata Power Solutions Leaded Inductors 22R103C

Description
Miniature radial inductor,10uH 1.5A
Request a Quote Datasheet
Description
Miniature radial inductor,10uH 1.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 240595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
240595
Leaded Inductors 240595
Miniature radial inductor,10uH 1.5A

Miniature radial inductor,10uH 1.5A

Supplier's Site
Leaded Inductors - 1067743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067743
Leaded Inductors 1067743
Miniature Radial Inductor,10uH,1.5A

Miniature Radial Inductor,10uH,1.5A

Supplier's Site
Fixed Inductors - 811-1309-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1309-ND
Fixed Inductors 811-1309-ND
10µH Unshielded Wirewound Inductor 1.62A 50mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 1.62A 50mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 0.01Mh; Product Range Murata Power Solutions - 93K3225 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.01Mh; Product Range Murata Power Solutions
93K3225
Inductor, 0.01Mh; Product Range Murata Power Solutions 93K3225
INDUCTOR, 0.01MH; Product Range:2200R Series; Inductance:10µH; RMS Current (Irms):1.62A; Saturation Current (Isat):-; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:7.2mm; Core RoHS Compliant: Yes

INDUCTOR, 0.01MH; Product Range:2200R Series; Inductance:10µH; RMS Current (Irms):1.62A; Saturation Current (Isat):-; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:7.2mm; Core RoHS Compliant: Yes

Supplier's Site
Inductor/Choke/Coil - 16435023 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
16435023
Inductor/Choke/Coil 16435023
INDUCTOR, 10 UH, 1.62 A, 6.5 MM DIAMETER, THROUGH HOLE, RADIAL. FREE 2 YEAR RADWELL WARRANTY

INDUCTOR, 10 UH, 1.62 A, 6.5 MM DIAMETER, THROUGH HOLE, RADIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240595 811-1309-ND 93K3225 16435023
Product Name Leaded Inductors Fixed Inductors Inductor, 0.01Mh; Product Range Murata Power Solutions Inductor/Choke/Coil
Inductance Range 10 microH 10 microH
Q Factor 65 65
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3152-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 2176783-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details