Coilcraft, Inc. Automotive 470uH 100KHz 0.43A Inductor and Choke LPS6235-474MRC

Description
Inductor Power Shielded Wirewound 470uH 20% 100KHz Ferrite 0.43A 1.6Ohm DCR 2424 Automotive T/R Product overview: LPS6235-474MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 100KHz, 0.43A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 100KHz, 0.43A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-474MRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 470uH 20% 100KHz Ferrite 0.43A 1.6Ohm DCR 2424 Automotive T/R Product overview: LPS6235-474MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 100KHz, 0.43A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 100KHz, 0.43A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-474MRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 470uH 100KHz 0.43A Inductor and Choke - 71-LPS6235-474MRC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 470uH 100KHz 0.43A Inductor and Choke
71-LPS6235-474MRC
Automotive 470uH 100KHz 0.43A Inductor and Choke 71-LPS6235-474MRC
Inductor Power Shielded Wirewound 470uH 20% 100KHz Ferrite 0.43A 1.6Ohm DCR 2424 Automotive T/R Product overview: LPS6235-474MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 100KHz, 0.43A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 100KHz, 0.43A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-474MRC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 470uH 20% 100KHz Ferrite 0.43A 1.6Ohm DCR 2424 Automotive T/R Product overview: LPS6235-474MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 100KHz, 0.43A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 100KHz, 0.43A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-474MRC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1009348-LPS6235-474MRC
Inductors, Coils, Chokes - Fixed Inductors 1009348-LPS6235-474MRC
Win Source Part Number: 1009348-LPS6235-474M RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: LPS6235 Package: Strip Shielding: Shielded Inductance: 470 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 3.6MHz Package / Case: Nonstandard DC Resistance (DCR): 1.6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.244" L x 0.244" W (6.20mm x 6.20mm) Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 430 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-LPS6235-474MRC Current - Saturation (Isat): 260mA

Win Source Part Number: 1009348-LPS6235-474MRC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LPS6235
Package: Strip
Shielding: Shielded
Inductance: 470 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 3.6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.6Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.244" L x 0.244" W (6.20mm x 6.20mm)
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 430 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-LPS6235-474MRC
Current - Saturation (Isat): 260mA

Buy Now Datasheet
Inductor/Choke/Coil - 116829112 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
116829112
Inductor/Choke/Coil 116829112
FIXED INDUCTORS LPS6235 AEC-Q200 470UH 0.43A 20% SMD . FREE 2 YEAR RADWELL WARRANTY

FIXED INDUCTORS LPS6235 AEC-Q200 470UH 0.43A 20% SMD . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LPS6235-474MRC 1009348-LPS6235-474MRC 116829112
Product Name Automotive 470uH 100KHz 0.43A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor/Choke/Coil
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Common Mode Chokes - 486-3-137-415-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1910605P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.4 ohms
Rated DC Current 300 milliamps
Lead Style Axial
View Details