FIXED IND 470UH 200MA 2.46OHM SM Product overview: SLF7032T-471MR20-2PF
470µH Shielded Wirewound Inductor 200mA 2.46Ohm Max Nonstandard
470µH Shielded Wirewound Inductor 200mA 2.46Ohm Max Nonstandard
SURFACE MOUNT POWER INDUCTOR, SLF SERIES, 470 H, 20%, WIREWOUND, 2.05 OHM, 200 MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 6044905 | 71-SLF7032T-471MR20-2PF | 445-2009-2-ND | 62140784 |
| Product Name | Surface Mount Inductors | 470UH 200MA 2.46OHM Inductor and Choke | Fixed Inductors | Inductor/Choke/Coil |
| Technology | Wirewound | Drum Core, Wirewound | ||
| Inductance Range | 470 microH | 470 microH | ||
| Standards and Certifications | RoHS | RoHS | ||
| EIA Case Size | 7032 | |||
| Molded / Shielded | Shielded | Shielded | Shielded |