Murata Power Solutions 10uH 10KHz 0.5A Inductor and Choke 82103C

Description
Inductor Power Wirewound 10uH 10% 10KHz 35Q-Factor 0.5A 0.4Ohm DCR 1210 T/R Product overview: 82103C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 10KHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 10KHz, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82103C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Wirewound 10uH 10% 10KHz 35Q-Factor 0.5A 0.4Ohm DCR 1210 T/R Product overview: 82103C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 10KHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 10KHz, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82103C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10uH 10KHz 0.5A Inductor and Choke - 71-82103C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 10KHz 0.5A Inductor and Choke
71-82103C
10uH 10KHz 0.5A Inductor and Choke 71-82103C
Inductor Power Wirewound 10uH 10% 10KHz 35Q-Factor 0.5A 0.4Ohm DCR 1210 T/R Product overview: 82103C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 10KHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 10KHz, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82103C can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 10uH 10% 10KHz 35Q-Factor 0.5A 0.4Ohm DCR 1210 T/R Product overview: 82103C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 10KHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 10KHz, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82103C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Power Solutions Inc. Category: Inductors, Coils, Chokes Fixed Inductors Series: 8200 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Wirewound Inductance: 10 µH Tolerance: ±10% Current Rating (Amps): 500 mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Power Solutions Inc.
Category: Inductors, Coils, Chokes Fixed Inductors
Series: 8200
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Wirewound
Inductance: 10 µH
Tolerance: ±10%
Current Rating (Amps): 500 mA

Buy Now Datasheet
Surface Mount Inductors - 9055012P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
9055012P
Surface Mount Inductors 9055012P
Murata Power Solutions 82103C

Murata Power Solutions 82103C

Supplier's Site
Surface Mount Inductors - 9055012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
9055012
Surface Mount Inductors 9055012
Murata Power Solutions 82103C

Murata Power Solutions 82103C

Supplier's Site
Surface Mount Inductors - 1676233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1676233
Surface Mount Inductors 1676233
Murata Power Solutions 82103C

Murata Power Solutions 82103C

Supplier's Site
Fixed Inductors - 811-2473-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2473-1-ND
Fixed Inductors 811-2473-1-ND
10µH Unshielded Wirewound Inductor 500mA 400mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 500mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2473-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2473-6-ND
Fixed Inductors 811-2473-6-ND
10µH Unshielded Wirewound Inductor 500mA 400mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 500mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2473-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2473-2-ND
Fixed Inductors 811-2473-2-ND
10µH Unshielded Wirewound Inductor 500mA 400mOhm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 500mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor/Choke/Coil - 39137917 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
39137917
Inductor/Choke/Coil 39137917
GENERAL PURPOSE INDUCTOR, 10UH, 10%, 1 ELEMENT, IRON-CORE, SMD, 1210. FREE 2 YEAR RADWELL WARRANTY

GENERAL PURPOSE INDUCTOR, 10UH, 10%, 1 ELEMENT, IRON-CORE, SMD, 1210. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductor, 10Uh, 500Ma, 10%, 38Mhz, Smd; Inductance Murata Power Solutions - 40M7028 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 500Ma, 10%, 38Mhz, Smd; Inductance Murata Power Solutions
40M7028
Inductor, 10Uh, 500Ma, 10%, 38Mhz, Smd; Inductance Murata Power Solutions 40M7028
INDUCTOR, 10UH, 500mA, 10%, 38MHZ, SMD; Inductance:10µH; RMS Current (Irms):500mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:8200 Series; Power Inductor Case:3.2mm x 2.5mm x 2mm; Product Width:2.5mmRoHS Compliant: Yes

INDUCTOR, 10UH, 500mA, 10%, 38MHZ, SMD; Inductance:10µH; RMS Current (Irms):500mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:8200 Series; Power Inductor Case:3.2mm x 2.5mm x 2mm; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site
Inductor Power Wirewound Murata Power Solutions - 99AC1950 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Power Wirewound Murata Power Solutions
99AC1950
Inductor Power Wirewound Murata Power Solutions 99AC1950
INDUCTOR POWER WIREWOUND

INDUCTOR POWER WIREWOUND

Supplier's Site
Inductor, Unshielded, 10Uh, 0.5A, 10% Rohs Compliant Murata - 04AJ5966 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 10Uh, 0.5A, 10% Rohs Compliant Murata
04AJ5966
Inductor, Unshielded, 10Uh, 0.5A, 10% Rohs Compliant Murata 04AJ5966
INDUCTOR, UNSHIELDED, 10UH, 0.5A, 10% ROHS COMPLIANT: YES

INDUCTOR, UNSHIELDED, 10UH, 0.5A, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-82103C 9055012P 9055012 811-2473-1-ND 39137917 40M7028 99AC1950 04AJ5966
Product Name 10uH 10KHz 0.5A Inductor and Choke Inductors, Coils, Chokes Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor/Choke/Coil Inductor, 10Uh, 500Ma, 10%, 38Mhz, Smd; Inductance Murata Power Solutions Inductor Power Wirewound Murata Power Solutions Inductor, Unshielded, 10Uh, 0.5A, 10% Rohs Compliant Murata
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Wirewound Wirewound Wirewound Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 35 35 35
Testing Frequency 1000 kHz 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322853 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers