Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDH74NP-100LC

Description
Win Source Part Number: 1187685-CDH74NP-100L C Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDH74 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.205" (5.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 56mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.315" L x 0.287" W (8.00mm x 7.30mm) Alternative Parts (Cross-Reference): CDH74NP100LC; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.75 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.8000 Mfr: Sumida America Components Inc. Other Names: 308-1882-6,308-1882- 2,308-1882-1
Request a Quote Datasheet
Description
Win Source Part Number: 1187685-CDH74NP-100L C Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDH74 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.205" (5.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 56mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.315" L x 0.287" W (8.00mm x 7.30mm) Alternative Parts (Cross-Reference): CDH74NP100LC; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.75 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.8000 Mfr: Sumida America Components Inc. Other Names: 308-1882-6,308-1882- 2,308-1882-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1187685-CDH74NP-100LC
Inductors, Coils, Chokes - Fixed Inductors 1187685-CDH74NP-100LC
Win Source Part Number: 1187685-CDH74NP-100L C Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDH74 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.205" (5.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 56mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.315" L x 0.287" W (8.00mm x 7.30mm) Alternative Parts (Cross-Reference): CDH74NP100LC; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.75 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.8000 Mfr: Sumida America Components Inc. Other Names: 308-1882-6,308-1882- 2,308-1882-1

Win Source Part Number: 1187685-CDH74NP-100LC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDH74
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 0.205" (5.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 56mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.315" L x 0.287" W (8.00mm x 7.30mm)
Alternative Parts (Cross-Reference): CDH74NP100LC;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.75 A
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.8000
Mfr: Sumida America Components Inc.
Other Names: 308-1882-6,308-1882-2,308-1882-1

Buy Now Datasheet
Fixed Inductors - 308-1882-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1882-2-ND
Fixed Inductors 308-1882-2-ND
10µH Unshielded Wirewound Inductor 2.75A 56mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 2.75A 56mOhm Max Nonstandard

Buy Now Datasheet
Inductor/Choke/Coil - 126339085 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
126339085
Inductor/Choke/Coil 126339085
FIXED INDUCTOR, 10UH, 2.75A, 15%, 1KHZ, SMD. FREE 2 YEAR RADWELL WARRANTY

FIXED INDUCTOR, 10UH, 2.75A, 15%, 1KHZ, SMD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1187685-CDH74NP-100LC 308-1882-2-ND 126339085
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor/Choke/Coil
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX02-301R5-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-3-108-434-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2125959 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 12 microH
Q Factor 15
View Details