Murata Power Solutions Fixed Inductors 22R684C

Description
680µH Unshielded Wirewound Inductor 250mA 2.64Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 250mA 2.64Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1288-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1288-ND
Fixed Inductors 811-1288-ND
680µH Unshielded Wirewound Inductor 250mA 2.64Ohm Max Radial, Vertical Cylinder

680µH Unshielded Wirewound Inductor 250mA 2.64Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor/Choke/Coil - 16435099 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
16435099
Inductor/Choke/Coil 16435099
INDUCTOR, 0.68MH, PRODUCT RANGE:2200R SERIES, INDUCTANCE:680UH, RMS CURRENT (IRMS):250MA, SATURATION CURRENT (ISAT):-, DC RESISTANCE MAX:2.64OHM, INDUCTANCE TOLERANCE:± 10%, SVHC:NO SVHC (07-JUL-2017), BODY DIAMETER:7.2MM, CORE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

INDUCTOR, 0.68MH, PRODUCT RANGE:2200R SERIES, INDUCTANCE:680UH, RMS CURRENT (IRMS):250MA, SATURATION CURRENT (ISAT):-, DC RESISTANCE MAX:2.64OHM, INDUCTANCE TOLERANCE:± 10%, SVHC:NO SVHC (07-JUL-2017), BODY DIAMETER:7.2MM, CORE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductor, 680Uh, 250Ma, 10%, 2.2Mhz; Product Range Murata Power Solutions - 62K0512 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 250Ma, 10%, 2.2Mhz; Product Range Murata Power Solutions
62K0512
Inductor, 680Uh, 250Ma, 10%, 2.2Mhz; Product Range Murata Power Solutions 62K0512
INDUCTOR, 680UH, 250MA, 10%, 2.2MHZ; Product Range:2200R Series; Inductance:680µH; Inductor Construction:-; RMS Current (Irms):250mA; Saturation Current (Isat):-; DC Resistance Max:2.64ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 680UH, 250MA, 10%, 2.2MHZ; Product Range:2200R Series; Inductance:680µH; Inductor Construction:-; RMS Current (Irms):250mA; Saturation Current (Isat):-; DC Resistance Max:2.64ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 0.68Mh; Product Range Murata Power Solutions - 93K3244 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Mh; Product Range Murata Power Solutions
93K3244
Inductor, 0.68Mh; Product Range Murata Power Solutions 93K3244
INDUCTOR, 0.68MH; Product Range:2200R Series; Inductance:680µH; RMS Current (Irms):250mA; Saturation Current (Isat):-; DC Resistance Max:2.64ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:7.2mm; Core RoHS Compliant: Yes

INDUCTOR, 0.68MH; Product Range:2200R Series; Inductance:680µH; RMS Current (Irms):250mA; Saturation Current (Isat):-; DC Resistance Max:2.64ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:7.2mm; Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1288-ND 16435099 62K0512
Product Name Fixed Inductors Inductor/Choke/Coil Inductor, 680Uh, 250Ma, 10%, 2.2Mhz; Product Range Murata Power Solutions
Operating Temperature -25 to 70 C (-13 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3148-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-2N2 0201HT-2N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details