EPCOS AG Dual SMD 1.1mH 10kHz Inductor and Choke B82720S2202N040

Description
Common Mode Chokes Dual 1.1mH 10kHz 2A 0.065Ohm DCR SMD T/R Product overview: B82720S2202N040 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1.1mH, 10kHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 1.1mH, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82720S2202N040 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 1.1mH 10kHz 2A 0.065Ohm DCR SMD T/R Product overview: B82720S2202N040 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1.1mH, 10kHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 1.1mH, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82720S2202N040 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual SMD 1.1mH 10kHz Inductor and Choke - 839-B82720S2202N040 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 1.1mH 10kHz Inductor and Choke
839-B82720S2202N040
Dual SMD 1.1mH 10kHz Inductor and Choke 839-B82720S2202N040
Common Mode Chokes Dual 1.1mH 10kHz 2A 0.065Ohm DCR SMD T/R Product overview: B82720S2202N040 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1.1mH, 10kHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 1.1mH, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82720S2202N040 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 1.1mH 10kHz 2A 0.065Ohm DCR SMD T/R Product overview: B82720S2202N040 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1.1mH, 10kHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 1.1mH, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82720S2202N040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 495-B82720S2202N040TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82720S2202N040TR-ND
Common Mode Chokes 495-B82720S2202N040TR-ND
1.1mH @ 10kHz 2 Line Common Mode Choke Surface Mount 2A DCR 65mOhm (Typ)

1.1mH @ 10kHz 2 Line Common Mode Choke Surface Mount 2A DCR 65mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-B82720S2202N040DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82720S2202N040DKR-ND
Common Mode Chokes 495-B82720S2202N040DKR-ND
CMC 1.1MH 2A 2LN SMD

CMC 1.1MH 2A 2LN SMD

Buy Now Datasheet
Common Mode Chokes - 495-B82720S2202N040CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82720S2202N040CT-ND
Common Mode Chokes 495-B82720S2202N040CT-ND
1.1mH @ 10kHz 2 Line Common Mode Choke Surface Mount 2A DCR 65mOhm (Typ)

1.1mH @ 10kHz 2 Line Common Mode Choke Surface Mount 2A DCR 65mOhm (Typ)

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1136278-B82720S2202N040
Filters - Common Mode Chokes 1136278-B82720S2202N040
Win Source Part Number: 1136278-B82720S2202N 040 Category: Filters>Common Mode Chokes Series: B82720 Package: Tape & Reel (TR),Cut Tape (CT) Voltage Rating - AC: 250V Current Rating (Max): 2A Standard Package: 250 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.421" (10.70mm) Number of Lines: 2 Inductance @ Frequency: 1.1 mH @ 10 kHz DC Resistance (DCR) (Max): 65mOhm (Typ) Package / Case: Horizontal, 8 Gull Wing Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.571" L x 0.524" W (14.50mm x 13.30mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: EPCOS - TDK Electronics Other Names: B82720S2202N40-ND,49 5-5723,495-5723-2,49 5-5723-ND,495-5723-1 ,B82720S2202N 40,B82720S2202N40

Win Source Part Number: 1136278-B82720S2202N040
Category: Filters>Common Mode Chokes
Series: B82720
Package: Tape & Reel (TR),Cut Tape (CT)
Voltage Rating - AC: 250V
Current Rating (Max): 2A
Standard Package: 250
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.421" (10.70mm)
Number of Lines: 2
Inductance @ Frequency: 1.1 mH @ 10 kHz
DC Resistance (DCR) (Max): 65mOhm (Typ)
Package / Case: Horizontal, 8 Gull Wing
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.571" L x 0.524" W (14.50mm x 13.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: EPCOS - TDK Electronics
Other Names: B82720S2202N40-ND,495-5723,495-5723-2,495-5723-ND,495-5723-1,B82720S2202N 40,B82720S2202N40

Buy Now Datasheet
Inductor/Choke/Coil - 38468177 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
38468177
Inductor/Choke/Coil 38468177
GENERAL PURPOSE INDUCTOR, 1100UH, 50%, 2 ELEMENT, FERRITE-CORE, SMD. FREE 2 YEAR RADWELL WARRANTY

GENERAL PURPOSE INDUCTOR, 1100UH, 50%, 2 ELEMENT, FERRITE-CORE, SMD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82720S2202N040 495-B82720S2202N040TR-ND 1136278-B82720S2202N040 38468177
Product Name Dual SMD 1.1mH 10kHz Inductor and Choke Common Mode Chokes Filters - Common Mode Chokes Inductor/Choke/Coil
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Line
Packing Method Tape and Reel Tape Reel
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8115 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1200 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2332SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details