API Delevan, Inc. Fixed Inductors SPD62R-103M

Description
10µH Shielded Wirewound Inductor 1.4A 180mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1.4A 180mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7961CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7961CT-ND
Fixed Inductors DN7961CT-ND
10µH Shielded Wirewound Inductor 1.4A 180mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.4A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7961DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7961DKR-ND
Fixed Inductors DN7961DKR-ND
10µH Shielded Wirewound Inductor 1.4A 180mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.4A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7961TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7961TR-ND
Fixed Inductors DN7961TR-ND
10µH Shielded Wirewound Inductor 1.4A 180mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.4A 180mOhm Max Nonstandard

Buy Now Datasheet
Inductor/Choke/Coil - 127886275 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
127886275
Inductor/Choke/Coil 127886275
INDUCTOR, FIXED, 10UH, 20%, 6.6 X 6.2 MM. FREE 2 YEAR RADWELL WARRANTY

INDUCTOR, FIXED, 10UH, 20%, 6.6 X 6.2 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7961CT-ND 127886275
Product Name Fixed Inductors Inductor/Choke/Coil
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N4 0201DS-2N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details