Wurth Elektronik 7447714101
Wurth Elektronik 7447714101
Wurth Elektronik 7447714101
100µH Shielded Wirewound Inductor 1.5A 198mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 1.5A 198mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 1.5A 198mOhm Max Nonstandard
INDUCTOR, SHIELDED, 100UH, 1.8A, SMD; Inductance:100µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde
FIXED INDUCTOR, 100UH, 1.8A, 20%, WIREWOUND, SHIELDED, SMD, 10X10X5MM. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7896952 | 7896952P | 732-2989-1-ND | 88T7105 | 39176936 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductor, Shielded, 100Uh, 1.8A, Smd; Inductance Wurth Elektronik | Inductor/Choke/Coil |
| Inductance Range | 100 microH | 100 microH | 100 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| EIA Case Size | 1050 | 1050 | |||
| Molded / Shielded | Shielded | Shielded | Shielded | ||
| Rated DC Current | 1500 milliamps | 1800 milliamps | 1500 milliamps |