Murata Power Solutions Fixed Inductors LQH55DN220M03L

Description
22µH Unshielded Wirewound Inductor 1.2A 266mOhm Max 2220 (5750 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 1.2A 266mOhm Max 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH55DN220M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 1.2A 266mOhm Max 2220 (5750 Metric)

22µH Unshielded Wirewound Inductor 1.2A 266mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN220M03LTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 1.2A 266mOhm Max 2220 (5750 Metric)

22µH Unshielded Wirewound Inductor 1.2A 266mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN220M03LCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 1.2A 266mOhm Max 2220 (5750 Metric)

22µH Unshielded Wirewound Inductor 1.2A 266mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7255298P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7255298P
Surface Mount Inductors 7255298P
Murata LQH55DN220M03L

Murata LQH55DN220M03L

Supplier's Site
Surface Mount Inductors - 1253183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1253183
Surface Mount Inductors 1253183
Murata LQH55DN220M03L

Murata LQH55DN220M03L

Supplier's Site
SMD 22UH 1.2A 266 MOHM Inductor and Choke - 71-LQH55DN220M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.2A 266 MOHM Inductor and Choke
71-LQH55DN220M03L
SMD 22UH 1.2A 266 MOHM Inductor and Choke 71-LQH55DN220M03L
FIXED IND 22UH 1.2A 266 MOHM SMD Product overview: LQH55DN220M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.2A, 266 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.2A, 266 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN220M03L can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.2A 266 MOHM SMD Product overview: LQH55DN220M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.2A, 266 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.2A, 266 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN220M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, Coil, 22Uh, 1.2A, 20%, 15Mhz; Inductance Murata - 74M2845 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Coil, 22Uh, 1.2A, 20%, 15Mhz; Inductance Murata
74M2845
Choke, Coil, 22Uh, 1.2A, 20%, 15Mhz; Inductance Murata 74M2845
CHOKE, COIL, 22UH, 1.2A, 20%, 15MHZ; Inductance:22µH; DC Resistance Max:0.19ohm; Self Resonant Frequency:15MHz; DC Current Rating:1.2A; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55D Series; Core Material:Ferrite RoHS Compliant: Yes

CHOKE, COIL, 22UH, 1.2A, 20%, 15MHZ; Inductance:22µH; DC Resistance Max:0.19ohm; Self Resonant Frequency:15MHz; DC Current Rating:1.2A; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55D Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH55DN220M03L
Inductors/Coils/Transformers >> Power Inductors LQH55DN220M03L
1.2A 22uH ±20% SMD,5x5.7mm Power Inductors ROHS

1.2A 22uH ±20% SMD,5x5.7mm Power Inductors ROHS

Supplier's Site Datasheet
Inductor/Choke/Coil - 24663134 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
24663134
Inductor/Choke/Coil 24663134
CHOKE, COIL, 22UH, 1.2A, 20%, 15MHZ, PRODUCT RANGE LQH55D SERIES, INDUCTANCE 22 H, DC CURRENT RATING 1.2A, HIGH FREQUENCY INDUCTOR CASE 2220 [5650 METRIC], INDUCTOR CONSTRUCTION WIREWOUND, DC RESISTANCE MAX 0.19OHM, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

CHOKE, COIL, 22UH, 1.2A, 20%, 15MHZ, PRODUCT RANGE LQH55D SERIES, INDUCTANCE 22 H, DC CURRENT RATING 1.2A, HIGH FREQUENCY INDUCTOR CASE 2220 [5650 METRIC], INDUCTOR CONSTRUCTION WIREWOUND, DC RESISTANCE MAX 0.19OHM, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fixed Inductors - LQH55DN220M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH55DN220M03L
Fixed Inductors LQH55DN220M03L
FIXED IND 22UH 1.2A 266 MOHM SMD

FIXED IND 22UH 1.2A 266 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Radwell International ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH55DN220M03LDKR-ND 7255298P 1253183 71-LQH55DN220M03L 74M2845 LQH55DN220M03L 24663134 LQH55DN220M03L
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 22UH 1.2A 266 MOHM Inductor and Choke Choke, Coil, 22Uh, 1.2A, 20%, 15Mhz; Inductance Murata Inductors/Coils/Transformers >> Power Inductors Inductor/Choke/Coil Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2126005P - RS Components, Ltd.
Specs
Inductance Range 3300 microH
Rated DC Current 85 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - DKIH-3352-20D4-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details